Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1474CMS8-3.3/TR 072475-LTC1474CMS8-3.3/TR

Description
Manufacturer: Linear Technology Win Source Part Number: 072475-LTC1474CMS8-3 .3/TR Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Buck, Buck-Boost, SEPIC Number of Outputs: 1 Synchronous Rectifier: No Output Current: 750mA (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-MSOP Purpose: Step-Down, Step-Up/Step-Down Maximum Input Voltage: 18V Nominal Output Voltage (Min/Fixed): 3.3V Minimum Input Voltage: 3V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 072475-LTC1474CMS8-3 .3/TR Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Buck, Buck-Boost, SEPIC Number of Outputs: 1 Synchronous Rectifier: No Output Current: 750mA (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-MSOP Purpose: Step-Down, Step-Up/Step-Down Maximum Input Voltage: 18V Nominal Output Voltage (Min/Fixed): 3.3V Minimum Input Voltage: 3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1474CMS8-3.3/TR - 072475-LTC1474CMS8-3.3/TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1474CMS8-3.3/TR
072475-LTC1474CMS8-3.3/TR
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1474CMS8-3.3/TR 072475-LTC1474CMS8-3.3/TR
Manufacturer: Linear Technology Win Source Part Number: 072475-LTC1474CMS8-3 .3/TR Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Buck, Buck-Boost, SEPIC Number of Outputs: 1 Synchronous Rectifier: No Output Current: 750mA (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-MSOP Purpose: Step-Down, Step-Up/Step-Down Maximum Input Voltage: 18V Nominal Output Voltage (Min/Fixed): 3.3V Minimum Input Voltage: 3V

Manufacturer: Linear Technology
Win Source Part Number: 072475-LTC1474CMS8-3.3/TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck, Buck-Boost, SEPIC
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 750mA (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-MSOP
Purpose: Step-Down, Step-Up/Step-Down
Maximum Input Voltage: 18V
Nominal Output Voltage (Min/Fixed): 3.3V
Minimum Input Voltage: 3V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 072475-LTC1474CMS8-3.3/TR
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1474CMS8-3.3/TR
Configuration / Function Buck, Buck-Boost, SEPIC
Output Voltage Type Fixed; Fixed
Package Type Other; 8-MSOP
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1872BES6#TRMPBF - 101151-LTC1872BES6#TRMPBF - Win Source Electronics
Specs
Configuration / Function Boost, SEPIC
Output Voltage Type Transistor Driver
Package Type SOT23; Other; TSOT-23-6
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3458LEDE#PBF - 072575-LTC3458LEDE#PBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 12-DFN (4x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1144CS8 - 088084-LTC1144CS8 - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1372HVCN8#PBF - 1058196-LT1372HVCN8#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Cuk, Flyback, Forward Converter, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type DIP; Other; 8-PDIP
View Details