Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LXT944QC 1209817-LXT944QC

Description
Manufacturer: Level One Win Source Part Number: 1209817-LXT944QC Manufacturer Homepage: www.level1.com/ RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Level One Win Source Part Number: 1209817-LXT944QC Manufacturer Homepage: www.level1.com/ RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LXT944QC - 1209817-LXT944QC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LXT944QC
1209817-LXT944QC
Interface - Interface - Drivers, Receivers, Transceivers - LXT944QC 1209817-LXT944QC
Manufacturer: Level One Win Source Part Number: 1209817-LXT944QC Manufacturer Homepage: www.level1.com/ RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Level One
Win Source Part Number: 1209817-LXT944QC
Manufacturer Homepage: www.level1.com/
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1209817-LXT944QC
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LXT944QC
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LTC1347CSW#PBF - 122683-LTC1347CSW#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 5V
Data Rate 120 kbps
View Details
Interface - Interface - Filters - Active - LTC1562ACG#TRPBF - 1060851-LTC1562ACG#TRPBF - Win Source Electronics
Specs
Supply Voltage Other; 4.75 V ~ 10.5 V~ ±4.75 V ~ 5.25 V
Package Type SOP; SSOP; 20-SSOP
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1181ACN - 072233-LT1181ACN - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details