Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2052HVIS 1208245-LTC2052HVIS

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1208245-LTC2052HVIS Packaging: Tube Mounting Style: SMD Output Type: Rail-to-Rail Supply Current: 1mA Amplifier Type: Chopper (Zero-Drift) Slew Rate: 2V/μs Gain Bandwidth Product: 3MHz Current - Input Bias: 90pA Voltage - Input Offset: 1μV Categories: Integrated Circuits Supplier Device Package: 14-SO Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.linear.com Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Family Part Number: LTC2052 Manufacturer Pack Quantity: 55 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 2.7V ~ 12V, ±1.35V ~ 6V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1208245-LTC2052HVIS Packaging: Tube Mounting Style: SMD Output Type: Rail-to-Rail Supply Current: 1mA Amplifier Type: Chopper (Zero-Drift) Slew Rate: 2V/μs Gain Bandwidth Product: 3MHz Current - Input Bias: 90pA Voltage - Input Offset: 1μV Categories: Integrated Circuits Supplier Device Package: 14-SO Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.linear.com Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Family Part Number: LTC2052 Manufacturer Pack Quantity: 55 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 2.7V ~ 12V, ±1.35V ~ 6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2052HVIS - 1208245-LTC2052HVIS - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2052HVIS
1208245-LTC2052HVIS
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2052HVIS 1208245-LTC2052HVIS
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1208245-LTC2052HVIS Packaging: Tube Mounting Style: SMD Output Type: Rail-to-Rail Supply Current: 1mA Amplifier Type: Chopper (Zero-Drift) Slew Rate: 2V/μs Gain Bandwidth Product: 3MHz Current - Input Bias: 90pA Voltage - Input Offset: 1μV Categories: Integrated Circuits Supplier Device Package: 14-SO Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.linear.com Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Family Part Number: LTC2052 Manufacturer Pack Quantity: 55 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 2.7V ~ 12V, ±1.35V ~ 6V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 1208245-LTC2052HVIS
Packaging: Tube
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 1mA
Amplifier Type: Chopper (Zero-Drift)
Slew Rate: 2V/μs
Gain Bandwidth Product: 3MHz
Current - Input Bias: 90pA
Voltage - Input Offset: 1μV
Categories: Integrated Circuits
Supplier Device Package: 14-SO
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.linear.com
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Family Part Number: LTC2052
Manufacturer Pack Quantity: 55
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2.7V ~ 12V, ±1.35V ~ 6V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 1208245-LTC2052HVIS
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2052HVIS
Features Single-Supply
Supply Voltage (VS) 2.7 to 12 volts
Source Current (IS) 1 milliamps
VOS 1.00E-3 millivolts
IBIAS 9.00E-5 µA
Unlock Full Specs
to access all available technical data