Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6402CUD-20#PBF 072412-LT6402CUD-20#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 072412-LT6402CUD-20# PBF Packaging: Tube/Rail Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Differential -3db Bandwidth: 300MHz Amplifier Type: Differential Slew Rate: 400 V/μs Current - Input Bias: 5μA Voltage - Input Offset: 1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-QFN-EP (3x3) Supply Voltage - Operating: 4 V to 5.5 V, ±2 V to 2.5 V Operating Supply Current: 30mA Channel Output Current: 35mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 072412-LT6402CUD-20# PBF Packaging: Tube/Rail Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Differential -3db Bandwidth: 300MHz Amplifier Type: Differential Slew Rate: 400 V/μs Current - Input Bias: 5μA Voltage - Input Offset: 1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-QFN-EP (3x3) Supply Voltage - Operating: 4 V to 5.5 V, ±2 V to 2.5 V Operating Supply Current: 30mA Channel Output Current: 35mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6402CUD-20#PBF - 072412-LT6402CUD-20#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6402CUD-20#PBF
072412-LT6402CUD-20#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6402CUD-20#PBF 072412-LT6402CUD-20#PBF
Manufacturer: Linear Technology Win Source Part Number: 072412-LT6402CUD-20# PBF Packaging: Tube/Rail Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Differential -3db Bandwidth: 300MHz Amplifier Type: Differential Slew Rate: 400 V/μs Current - Input Bias: 5μA Voltage - Input Offset: 1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-QFN-EP (3x3) Supply Voltage - Operating: 4 V to 5.5 V, ±2 V to 2.5 V Operating Supply Current: 30mA Channel Output Current: 35mA

Manufacturer: Linear Technology
Win Source Part Number: 072412-LT6402CUD-20#PBF
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Differential
-3db Bandwidth: 300MHz
Amplifier Type: Differential
Slew Rate: 400 V/μs
Current - Input Bias: 5μA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-QFN-EP (3x3)
Supply Voltage - Operating: 4 V to 5.5 V, ±2 V to 2.5 V
Operating Supply Current: 30mA
Channel Output Current: 35mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 072412-LT6402CUD-20#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6402CUD-20#PBF
Supply Voltage (VS) 4 to 5.5 volts
Source Current (IS) 30 milliamps
VOS 1 millivolts
IBIAS 5 µA
Slew Rate 400 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1230CS#PBF - 020246-LT1230CS#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 30 volts
Source Current (IS) 6 milliamps
VOS 3 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2053CMS8#TRPBF - 072527-LTC2053CMS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 11 volts
Source Current (IS) 0.9500 milliamps
VOS 0.0050 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1215CS8#TRPBF - 1058033-LT1215CS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 36 volts
Source Current (IS) 5.7 milliamps
VOS 0.2500 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1679IS#PBF - 1058578-LT1679IS#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 2.5 milliamps
VOS 0.0200 millivolts
View Details