Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6106CS5#TRMPBF 1060020-LT6106CS5#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1060020-LT6106CS5#TR MPBF Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 200kHz Amplifier Type: Current Sense Current - Input Bias: 40nA Voltage - Input Offset: 150μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: TSOT-23-5 Supply Voltage - Operating: 2.7 V to 36 V Operating Supply Current: 70μA Channel Output Current: 1mA Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1060020-LT6106CS5#TR MPBF Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 200kHz Amplifier Type: Current Sense Current - Input Bias: 40nA Voltage - Input Offset: 150μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: TSOT-23-5 Supply Voltage - Operating: 2.7 V to 36 V Operating Supply Current: 70μA Channel Output Current: 1mA Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6106CS5#TRMPBF - 1060020-LT6106CS5#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6106CS5#TRMPBF
1060020-LT6106CS5#TRMPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6106CS5#TRMPBF 1060020-LT6106CS5#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 1060020-LT6106CS5#TR MPBF Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 200kHz Amplifier Type: Current Sense Current - Input Bias: 40nA Voltage - Input Offset: 150μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: TSOT-23-5 Supply Voltage - Operating: 2.7 V to 36 V Operating Supply Current: 70μA Channel Output Current: 1mA Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1060020-LT6106CS5#TRMPBF
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 200kHz
Amplifier Type: Current Sense
Current - Input Bias: 40nA
Voltage - Input Offset: 150μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: TSOT-23-5
Supply Voltage - Operating: 2.7 V to 36 V
Operating Supply Current: 70μA
Channel Output Current: 1mA
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 1060020-LT6106CS5#TRMPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6106CS5#TRMPBF
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 0.0700 milliamps
VOS 0.1500 millivolts
IBIAS 0.0400 µA
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1217CS8#TRPBF - 1058035-LT1217CS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 9 to 36 volts
Source Current (IS) 1 milliamps
VOS 1 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1114IN#PBF - 1057818-LT1114IN#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2 to 40 volts
Source Current (IS) 0.3500 milliamps
VOS 0.0250 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1051CN8#PBF - 1060325-LTC1051CN8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4.75 to 16 volts
Source Current (IS) 1 milliamps
VOS 5.00E-4 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1037CN8#PBF - 1057684-LT1037CN8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 18 volts
VOS 0.0200 millivolts
IBIAS 0.0150 µA
View Details