Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1637IMS8#PBF 1058542-LT1637IMS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1058542-LT1637IMS8#P BF Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.4 V/μs Current - Input Bias: 17nA Voltage - Input Offset: 100μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Supply Voltage - Operating: 2.7 V to 44 V, ±1.35 V to 22 V Operating Supply Current: 230μA Channel Output Current: 31.7mA Gain Bandwidth Product (GBP): 1.1MHz Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1058542-LT1637IMS8#P BF Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.4 V/μs Current - Input Bias: 17nA Voltage - Input Offset: 100μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Supply Voltage - Operating: 2.7 V to 44 V, ±1.35 V to 22 V Operating Supply Current: 230μA Channel Output Current: 31.7mA Gain Bandwidth Product (GBP): 1.1MHz Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1637IMS8#PBF - 1058542-LT1637IMS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1637IMS8#PBF
1058542-LT1637IMS8#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1637IMS8#PBF 1058542-LT1637IMS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 1058542-LT1637IMS8#P BF Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.4 V/μs Current - Input Bias: 17nA Voltage - Input Offset: 100μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Supply Voltage - Operating: 2.7 V to 44 V, ±1.35 V to 22 V Operating Supply Current: 230μA Channel Output Current: 31.7mA Gain Bandwidth Product (GBP): 1.1MHz Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1058542-LT1637IMS8#PBF
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.4 V/μs
Current - Input Bias: 17nA
Voltage - Input Offset: 100μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 2.7 V to 44 V, ±1.35 V to 22 V
Operating Supply Current: 230μA
Channel Output Current: 31.7mA
Gain Bandwidth Product (GBP): 1.1MHz
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 1058542-LT1637IMS8#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1637IMS8#PBF
Supply Voltage (VS) 2.7 to 44 volts
Source Current (IS) 0.2300 milliamps
VOS 0.1000 millivolts
IBIAS 0.0170 µA
GBW 1.1 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1361CS8#PBF - 020256-LT1361CS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 15 volts
Source Current (IS) 4 milliamps
VOS 0.3000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1002CN - 072145-LT1002CN - Win Source Electronics
Specs
Supply Voltage (VS) 3 to 18 volts
VOS 0.0250 millivolts
IBIAS 7.00E-4 µA
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1996CMS#PBF - 1059021-LT1996CMS#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 0.1300 milliamps
VOS 0.0250 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6230IS6-10#TRPBF - 1060089-LT6230IS6-10#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 3 to 12.6 volts
Source Current (IS) 3.3 milliamps
VOS 0.1000 millivolts
View Details