Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LT1135ACN 1205192-LT1135ACN

Description
Manufacturer: Linear Technology Win Source Part Number: 1205192-LT1135ACN Manufacturer Homepage: www.linear.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Linear Technology Win Source Part Number: 1205192-LT1135ACN Manufacturer Homepage: www.linear.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LT1135ACN - 1205192-LT1135ACN - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LT1135ACN
1205192-LT1135ACN
Interface - Interface - Drivers, Receivers, Transceivers - LT1135ACN 1205192-LT1135ACN
Manufacturer: Linear Technology Win Source Part Number: 1205192-LT1135ACN Manufacturer Homepage: www.linear.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 1205192-LT1135ACN
Manufacturer Homepage: www.linear.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1205192-LT1135ACN
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LT1135ACN
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Filters - Active - LTC1562AIG - 1207733-LTC1562AIG - Win Source Electronics
Specs
Supply Voltage Other; 4.75V ~ 10.5V~ ±4.75V ~ 5.25V
Package Type SSOP
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1180ACSW#TRPBF - 124569-LT1180ACSW#TRPBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1080CSW#TRPBF - 105637-LT1080CSW#TRPBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details