Win Source Electronics PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3735EG#TRPBF 119628-LTC3735EG#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 119628-LTC3735EG#TRP BF Packaging: Reel - TR Applications: Controller, Intel Mobile CPU Mounting: SMD (SMT) Number of Outputs: 1 Output Voltage: 0.7 V to 1.71 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 36-SSOP
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 119628-LTC3735EG#TRP BF Packaging: Reel - TR Applications: Controller, Intel Mobile CPU Mounting: SMD (SMT) Number of Outputs: 1 Output Voltage: 0.7 V to 1.71 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 36-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3735EG#TRPBF - 119628-LTC3735EG#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3735EG#TRPBF
119628-LTC3735EG#TRPBF
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3735EG#TRPBF 119628-LTC3735EG#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 119628-LTC3735EG#TRP BF Packaging: Reel - TR Applications: Controller, Intel Mobile CPU Mounting: SMD (SMT) Number of Outputs: 1 Output Voltage: 0.7 V to 1.71 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 36-SSOP

Manufacturer: Linear Technology
Win Source Part Number: 119628-LTC3735EG#TRPBF
Packaging: Reel - TR
Applications: Controller, Intel Mobile CPU
Mounting: SMD (SMT)
Number of Outputs: 1
Output Voltage: 0.7 V to 1.71 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 36-SSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 119628-LTC3735EG#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3735EG#TRPBF
Package Type SSOP; Other; 36-SSOP
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1963AEQ-3.3#TRPBF - 072339-LT1963AEQ-3.3#TRPBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type DPAK; Other; 5-DDPAK
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1076HVCR#PBF - 072178-LT1076HVCR#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; D2PAK-7
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3221EDC-5#TRMPBF - 020563-LTC3221EDC-5#TRMPBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Fixed; Fixed
Package Type Other; 6-DFN (2x2)
View Details
Integrated Circuits(ICs) - 072361-LT3023EDD - Win Source Electronics
Specs
Package Type Other; 10-WFDFN Exposed Pad
Dropout Voltage 0.3000 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details