Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1076HVCR#PBF 072178-LT1076HVCR#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 072178-LT1076HVCR#PB F Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck, Boost, Flyback Frequency - Switching: 100kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 2A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: D2PAK-7 Purpose: Step-Up, Step-Down, Step-Up/Step-Down Maximum Input Voltage: 64V Nominal Output Voltage (Min/Fixed): 2.5V Maximum Output Voltage: 35V Minimum Input Voltage: 8V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 072178-LT1076HVCR#PB F Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck, Boost, Flyback Frequency - Switching: 100kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 2A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: D2PAK-7 Purpose: Step-Up, Step-Down, Step-Up/Step-Down Maximum Input Voltage: 64V Nominal Output Voltage (Min/Fixed): 2.5V Maximum Output Voltage: 35V Minimum Input Voltage: 8V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1076HVCR#PBF - 072178-LT1076HVCR#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1076HVCR#PBF
072178-LT1076HVCR#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1076HVCR#PBF 072178-LT1076HVCR#PBF
Manufacturer: Linear Technology Win Source Part Number: 072178-LT1076HVCR#PB F Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck, Boost, Flyback Frequency - Switching: 100kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 2A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: D2PAK-7 Purpose: Step-Up, Step-Down, Step-Up/Step-Down Maximum Input Voltage: 64V Nominal Output Voltage (Min/Fixed): 2.5V Maximum Output Voltage: 35V Minimum Input Voltage: 8V

Manufacturer: Linear Technology
Win Source Part Number: 072178-LT1076HVCR#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck, Boost, Flyback
Frequency - Switching: 100kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 2A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: D2PAK-7
Purpose: Step-Up, Step-Down, Step-Up/Step-Down
Maximum Input Voltage: 64V
Nominal Output Voltage (Min/Fixed): 2.5V
Maximum Output Voltage: 35V
Minimum Input Voltage: 8V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 072178-LT1076HVCR#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1076HVCR#PBF
Configuration / Function Buck, Boost, Flyback
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; D2PAK-7
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1171CT#06PBF - 072224-LT1171CT#06PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Cuk, Flyback, Forward Converter
Output Voltage Type Adjustable / Variable; Adjustable
Package Type TO-220; Other; TO-220-5 Flow 6
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1871HMS#PBF - 020518-LTC1871HMS#PBF - Win Source Electronics
Specs
Configuration / Function Boost, Flyback, SEPIC
Output Voltage Type Transistor Driver
Package Type Other; 10-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3832EGN#PBF - 020620-LTC3832EGN#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1735CS-1#TRPBF - 101402-LTC1735CS-1#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 16-SOIC
View Details