Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3221EDC-5#TRMPBF 020563-LTC3221EDC-5#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 020563-LTC3221EDC-5# TRMPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Charge Pump Frequency - Switching: 600kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 60mA Family Name: LTC3221-5 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-DFN (2x2) Purpose: Step-Up Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 5V Minimum Input Voltage: 2.7V Alternative Parts (Cross-Reference): CAT3200TDI-T3; XC9801B483DR; XC9802B483DR-G; XC9801B483DR-G; Introduction Date: October 06, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 020563-LTC3221EDC-5# TRMPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Charge Pump Frequency - Switching: 600kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 60mA Family Name: LTC3221-5 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-DFN (2x2) Purpose: Step-Up Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 5V Minimum Input Voltage: 2.7V Alternative Parts (Cross-Reference): CAT3200TDI-T3; XC9801B483DR; XC9802B483DR-G; XC9801B483DR-G; Introduction Date: October 06, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3221EDC-5#TRMPBF - 020563-LTC3221EDC-5#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3221EDC-5#TRMPBF
020563-LTC3221EDC-5#TRMPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3221EDC-5#TRMPBF 020563-LTC3221EDC-5#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 020563-LTC3221EDC-5# TRMPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Charge Pump Frequency - Switching: 600kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 60mA Family Name: LTC3221-5 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-DFN (2x2) Purpose: Step-Up Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 5V Minimum Input Voltage: 2.7V Alternative Parts (Cross-Reference): CAT3200TDI-T3; XC9801B483DR; XC9802B483DR-G; XC9801B483DR-G; Introduction Date: October 06, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 020563-LTC3221EDC-5#TRMPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Charge Pump
Frequency - Switching: 600kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 60mA
Family Name: LTC3221-5
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-DFN (2x2)
Purpose: Step-Up
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 5V
Minimum Input Voltage: 2.7V
Alternative Parts (Cross-Reference): CAT3200TDI-T3; XC9801B483DR; XC9802B483DR-G; XC9801B483DR-G;
Introduction Date: October 06, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 020563-LTC3221EDC-5#TRMPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3221EDC-5#TRMPBF
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type Other; 6-DFN (2x2)
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1176CN8-5#PBF - 072229-LT1176CN8-5#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Flyback
Output Voltage Type Fixed; Fixed
Package Type DIP; Other; 8-PDIP
View Details
PMIC - PMIC - Voltage Regulators - Linear + Switching - LT3570IFE#PBF - 072379-LT3570IFE#PBF - Win Source Electronics
Specs
Configuration / Function Step-Down (Buck) (1), Step-Up (Boost) (1), Linear (LDO) (1)
Package Type SSOP; Other; 20-TSSOP-EP
Life Cycle Stage Maturity; Active
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1613CS5 - 089629-LT1613CS5 - Win Source Electronics
Specs
Configuration / Function Boost, Flyback, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-5
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1751EMS8-3.3#PBF - 782212-LTC1751EMS8-3.3#PBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type SSOP; Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
View Details