Win Source Electronics Integrated Circuits(ICs) 072361-LT3023EDD

Description
Manufacturer: Linear Technology Win Source Part Number: 072361-LT3023EDD Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - Linear Packaging: Tube Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 125°C Package: 10-WFDFN Exposed Pad Manufacturer Device Package: 10-DFN (3x3) Standard Package: 121 Regulator Topology: Positive Adjustable Voltage - Output: 1.22 V ~ 20 V Current - Output: 100mA Voltage - Dropout (Typical): 0.3V @ 100mA Number of Regulators: 2 Voltage - Input: 1.8 V ~ 20 V Current - Limit (Min): 110mA Alternative Parts (Cross-Reference): LT3023EDD#PBF; LT3023EDD#TR; LT3023IDD; LT3023EDD; Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Linear Technology Win Source Part Number: 072361-LT3023EDD Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - Linear Packaging: Tube Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 125°C Package: 10-WFDFN Exposed Pad Manufacturer Device Package: 10-DFN (3x3) Standard Package: 121 Regulator Topology: Positive Adjustable Voltage - Output: 1.22 V ~ 20 V Current - Output: 100mA Voltage - Dropout (Typical): 0.3V @ 100mA Number of Regulators: 2 Voltage - Input: 1.8 V ~ 20 V Current - Limit (Min): 110mA Alternative Parts (Cross-Reference): LT3023EDD#PBF; LT3023EDD#TR; LT3023IDD; LT3023EDD; Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 072361-LT3023EDD - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
072361-LT3023EDD
Integrated Circuits(ICs) 072361-LT3023EDD
Manufacturer: Linear Technology Win Source Part Number: 072361-LT3023EDD Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - Linear Packaging: Tube Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 125°C Package: 10-WFDFN Exposed Pad Manufacturer Device Package: 10-DFN (3x3) Standard Package: 121 Regulator Topology: Positive Adjustable Voltage - Output: 1.22 V ~ 20 V Current - Output: 100mA Voltage - Dropout (Typical): 0.3V @ 100mA Number of Regulators: 2 Voltage - Input: 1.8 V ~ 20 V Current - Limit (Min): 110mA Alternative Parts (Cross-Reference): LT3023EDD#PBF; LT3023EDD#TR; LT3023IDD; LT3023EDD; Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 072361-LT3023EDD
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Regulators - Linear
Packaging: Tube
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 125°C
Package: 10-WFDFN Exposed Pad
Manufacturer Device Package: 10-DFN (3x3)
Standard Package: 121
Regulator Topology: Positive Adjustable
Voltage - Output: 1.22 V ~ 20 V
Current - Output: 100mA
Voltage - Dropout (Typical): 0.3V @ 100mA
Number of Regulators: 2
Voltage - Input: 1.8 V ~ 20 V
Current - Limit (Min): 110mA
Alternative Parts (Cross-Reference): LT3023EDD#PBF; LT3023EDD#TR; LT3023IDD; LT3023EDD;
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 072361-LT3023EDD
Product Name Integrated Circuits(ICs)
Package Type Other; 10-WFDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1725CGN#PBF - 020303-LT1725CGN#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT3080EDD-1#TRPBF - 002764-LT3080EDD-1#TRPBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-DFN (3x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1372IS8#PBF - 020259-LT1372IS8#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3480EMSE#TRPBF - 020401-LT3480EMSE#TRPBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP-EP
View Details