Manufacturer: Linear Technology
Win Source Part Number: 119150-LTC4057ES5-4.
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant - Programmable
Charge Current - Max: 800mA
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: TSOT-23-5
Maximum Supply Voltage: 6.5V
| Win Source Electronics | |
|---|---|
| Product Category | Battery Charger ICs |
| Product Number | 119150-LTC4057ES5-4.2#TRPBF |
| Product Name | PMIC - PMIC - Battery Chargers - LTC4057ES5-4.2#TRPBF |
| Charger Type | Linear |
| Package Type | TSOT-23-5 |
| Cells | 1 |