Win Source Electronics PMIC - PMIC - Supervisors - LTC1728ES5-5#TRMPBF 118378-LTC1728ES5-5#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 118378-LTC1728ES5-5# TRMPBF Packaging: Reel - TR Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 3 Reset Timeout: 140 ms Minimum Voltage - Threshold: 3.086V, 4.675V, Adj Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TSOT-23-5 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 118378-LTC1728ES5-5# TRMPBF Packaging: Reel - TR Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 3 Reset Timeout: 140 ms Minimum Voltage - Threshold: 3.086V, 4.675V, Adj Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TSOT-23-5 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - LTC1728ES5-5#TRMPBF - 118378-LTC1728ES5-5#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - LTC1728ES5-5#TRMPBF
118378-LTC1728ES5-5#TRMPBF
PMIC - PMIC - Supervisors - LTC1728ES5-5#TRMPBF 118378-LTC1728ES5-5#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 118378-LTC1728ES5-5# TRMPBF Packaging: Reel - TR Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 3 Reset Timeout: 140 ms Minimum Voltage - Threshold: 3.086V, 4.675V, Adj Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TSOT-23-5 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 118378-LTC1728ES5-5#TRMPBF
Packaging: Reel - TR
Type: Multi-Voltage Supervisor
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 3
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 3.086V, 4.675V, Adj
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: TSOT-23-5
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 118378-LTC1728ES5-5#TRMPBF
Product Name PMIC - PMIC - Supervisors - LTC1728ES5-5#TRMPBF
Number of Supplies 3; 3
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Wholesale - SP706SEU - 1257640-SP706SEU - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4260IUH#PBF - 072622-LTC4260IUH#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 32-QFN (5x5)
IQ 2000 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LTC1422IS8#PBF - 113222-LTC1422IS8#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 650 µA
View Details
PMIC - PMIC - Battery Management - LTC2941IDCB-1#TRPBF - 1062295-LTC2941IDCB-1#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 6-DFN (2x3)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details