Win Source Electronics PMIC - PMIC - Power Management - Specialized - LTC3589EUJ#PBF 1062732-LTC3589EUJ#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1062732-LTC3589EUJ#P BF Packaging: Tube/Rail Applications: Handheld/Mobile Devices, OMAP Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 40-QFN (6x6) Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 8μA Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1062732-LTC3589EUJ#P BF Packaging: Tube/Rail Applications: Handheld/Mobile Devices, OMAP Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 40-QFN (6x6) Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 8μA Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LTC3589EUJ#PBF - 1062732-LTC3589EUJ#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LTC3589EUJ#PBF
1062732-LTC3589EUJ#PBF
PMIC - PMIC - Power Management - Specialized - LTC3589EUJ#PBF 1062732-LTC3589EUJ#PBF
Manufacturer: Linear Technology Win Source Part Number: 1062732-LTC3589EUJ#P BF Packaging: Tube/Rail Applications: Handheld/Mobile Devices, OMAP Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 40-QFN (6x6) Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 8μA Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1062732-LTC3589EUJ#PBF
Packaging: Tube/Rail
Applications: Handheld/Mobile Devices, OMAP
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 40-QFN (6x6)
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 8μA
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1062732-LTC3589EUJ#PBF
Product Name PMIC - PMIC - Power Management - Specialized - LTC3589EUJ#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC2900-2IMS - 1208587-LTC2900-2IMS - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Hot Swap Controllers - LT1640LIS8#TRPBF - 122650-LT1640LIS8#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 1300 µA
View Details
PMIC - PMIC - Supervisors - LTC1536CS8#PBF - 020481-LTC1536CS8#PBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low; Active High
Type SOIC; 8-SOIC
View Details
PMIC - PMIC - Supervisors - LTC2904ITS8#TRPBF - 122684-LTC2904ITS8#TRPBF - Win Source Electronics
Specs
Number of Supplies 2; 2
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-8
View Details