Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3502AEDC#TRPBF 118089-LT3502AEDC#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 118089-LT3502AEDC#TR PBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 2.25MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 500mA Family Name: LT3502A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-DFN (2x2) Purpose: Step-Down Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 0.8V Maximum Output Voltage: 32V Minimum Input Voltage: 3V Alternative Parts (Cross-Reference): LT3502AIDC#PBF; LT3502AIDC#TRMPBF; LT3502AIDC#TRPBF; Introduction Date: April 27, 2007 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 118089-LT3502AEDC#TR PBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 2.25MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 500mA Family Name: LT3502A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-DFN (2x2) Purpose: Step-Down Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 0.8V Maximum Output Voltage: 32V Minimum Input Voltage: 3V Alternative Parts (Cross-Reference): LT3502AIDC#PBF; LT3502AIDC#TRMPBF; LT3502AIDC#TRPBF; Introduction Date: April 27, 2007 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3502AEDC#TRPBF - 118089-LT3502AEDC#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3502AEDC#TRPBF
118089-LT3502AEDC#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3502AEDC#TRPBF 118089-LT3502AEDC#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 118089-LT3502AEDC#TR PBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 2.25MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 500mA Family Name: LT3502A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-DFN (2x2) Purpose: Step-Down Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 0.8V Maximum Output Voltage: 32V Minimum Input Voltage: 3V Alternative Parts (Cross-Reference): LT3502AIDC#PBF; LT3502AIDC#TRMPBF; LT3502AIDC#TRPBF; Introduction Date: April 27, 2007 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 118089-LT3502AEDC#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 2.25MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 500mA
Family Name: LT3502A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-DFN (2x2)
Purpose: Step-Down
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 32V
Minimum Input Voltage: 3V
Alternative Parts (Cross-Reference): LT3502AIDC#PBF; LT3502AIDC#TRMPBF; LT3502AIDC#TRPBF;
Introduction Date: April 27, 2007
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 118089-LT3502AEDC#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3502AEDC#TRPBF
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-DFN (2x2)
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3748IMS#PBF - 020418-LT3748IMS#PBF - Win Source Electronics
Specs
Configuration / Function Flyback
Output Voltage Type Transistor Driver
Package Type Other; 16-MSOP
View Details
PMIC - PMIC - Voltage Regulators - Linear + Switching - LT1243CN8 - 1029992-LT1243CN8 - Win Source Electronics
Specs
Package Type DIP; Other; DIP
Special Features Multiple Outputs
IOUT 1 amps
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3400ES6-1#TRPBF - 105642-LTC3400ES6-1#TRPBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-6
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1044CN - 072417-LTC1044CN - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type DIP; Other; 8-PDIP
View Details