Manufacturer: Linear Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1029992-LT1243CN8
Mounting: SMD (SMT)
Frequency: 500 kHz
Duty Cycle: 96 %
Number of Pins: 8
Number of Outputs: 1
Quiescent Current: 7 mA
Output Current: 1 A
Rise Time: 50 ns
Fall Time: 30 ns
Categories: PMIC - Voltage Regulators - Linear+Switching
Case / Package: DIP
Max Frequency: 500 kHz
Alternative Parts (Cross-Reference): UC2843N;
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
Switching Frequency: 500 kHz
Lead Free: Contains Lead
RoHS: Non-Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 25 V
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 1029992-LT1243CN8 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear + Switching - LT1243CN8 |
| Package Type | DIP; Other; DIP |