Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3748IMS#PBF 020418-LT3748IMS#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 020418-LT3748IMS#PBF Packaging: Tube/Rail Output Type: Transistor Driver Topology: Flyback Control Features: Enable, Soft Start Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-MSOP Purpose: Step-Up/Step-Down Supply Voltage - Operating: 5 V to 100 V Alternative Parts (Cross-Reference): LT3748EMS#TRPBF; LT3748IMS#TRPBF; LT3748IMS#PBF; LT3748EMS#PBF; Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 020418-LT3748IMS#PBF Packaging: Tube/Rail Output Type: Transistor Driver Topology: Flyback Control Features: Enable, Soft Start Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-MSOP Purpose: Step-Up/Step-Down Supply Voltage - Operating: 5 V to 100 V Alternative Parts (Cross-Reference): LT3748EMS#TRPBF; LT3748IMS#TRPBF; LT3748IMS#PBF; LT3748EMS#PBF; Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3748IMS#PBF - 020418-LT3748IMS#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3748IMS#PBF
020418-LT3748IMS#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3748IMS#PBF 020418-LT3748IMS#PBF
Manufacturer: Linear Technology Win Source Part Number: 020418-LT3748IMS#PBF Packaging: Tube/Rail Output Type: Transistor Driver Topology: Flyback Control Features: Enable, Soft Start Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-MSOP Purpose: Step-Up/Step-Down Supply Voltage - Operating: 5 V to 100 V Alternative Parts (Cross-Reference): LT3748EMS#TRPBF; LT3748IMS#TRPBF; LT3748IMS#PBF; LT3748EMS#PBF; Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 020418-LT3748IMS#PBF
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Flyback
Control Features: Enable, Soft Start
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 16-MSOP
Purpose: Step-Up/Step-Down
Supply Voltage - Operating: 5 V to 100 V
Alternative Parts (Cross-Reference): LT3748EMS#TRPBF; LT3748IMS#TRPBF; LT3748IMS#PBF; LT3748EMS#PBF;
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 020418-LT3748IMS#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3748IMS#PBF
Configuration / Function Flyback
Output Voltage Type Transistor Driver
Package Type Other; 16-MSOP
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3827IG-1#PBF - 072601-LTC3827IG-1#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 28-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3412AEUF#PBF - 020570-LTC3412AEUF#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 16-QFN (4x4)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1771IS8#PBF - 020508-LTC1771IS8#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1371IR#PBF - 1058192-LT1371IR#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Cuk, Flyback, Forward Converter, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; D2PAK-7
View Details