Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3400ES6-1#TRPBF 105642-LTC3400ES6-1#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 105642-LTC3400ES6-1# TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost Frequency - Switching: 1.2MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 600mA (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: TSOT-23-6 Purpose: Step-Up Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 2.5V Maximum Output Voltage: 5V Minimum Input Voltage: 0.5V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 105642-LTC3400ES6-1# TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost Frequency - Switching: 1.2MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 600mA (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: TSOT-23-6 Purpose: Step-Up Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 2.5V Maximum Output Voltage: 5V Minimum Input Voltage: 0.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3400ES6-1#TRPBF - 105642-LTC3400ES6-1#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3400ES6-1#TRPBF
105642-LTC3400ES6-1#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3400ES6-1#TRPBF 105642-LTC3400ES6-1#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 105642-LTC3400ES6-1# TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost Frequency - Switching: 1.2MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 600mA (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: TSOT-23-6 Purpose: Step-Up Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 2.5V Maximum Output Voltage: 5V Minimum Input Voltage: 0.5V

Manufacturer: Linear Technology
Win Source Part Number: 105642-LTC3400ES6-1#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost
Frequency - Switching: 1.2MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 600mA (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 85°C (TA)
Case / Package: TSOT-23-6
Purpose: Step-Up
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 2.5V
Maximum Output Voltage: 5V
Minimum Input Voltage: 0.5V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 105642-LTC3400ES6-1#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3400ES6-1#TRPBF
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-6
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1474IS8-5#TRPBF - 002792-LTC1474IS8-5#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck, Buck-Boost, SEPIC
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1300CS8#PBF - 020251-LT1300CS8#PBF - Win Source Electronics
Specs
Configuration / Function Boost, Buck-Boost
Output Voltage Type Programmable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1074IT7#PBF - 1057734-LT1074IT7#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Flyback
Output Voltage Type Adjustable / Variable; Adjustable
Package Type TO-220; Other; TO-220-7
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3505EDD#TRPBF - 072376-LT3505EDD#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-DFN (3x3)
View Details