Win Source Electronics PMIC - PMIC - Battery Chargers - LTC1734LES6-4.2#TRMPBF 116593-LTC1734LES6-4.2#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 116593-LTC1734LES6-4 .2#TRMPBF Packaging: Reel - TR Fault Protection: Over Current, Over Temperature Battery Chemistry: Multi-Chemistry Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current Charge Current - Max: 180mA Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TSOT-23-6 Maximum Supply Voltage: 8V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 116593-LTC1734LES6-4 .2#TRMPBF Packaging: Reel - TR Fault Protection: Over Current, Over Temperature Battery Chemistry: Multi-Chemistry Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current Charge Current - Max: 180mA Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TSOT-23-6 Maximum Supply Voltage: 8V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LTC1734LES6-4.2#TRMPBF - 116593-LTC1734LES6-4.2#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LTC1734LES6-4.2#TRMPBF
116593-LTC1734LES6-4.2#TRMPBF
PMIC - PMIC - Battery Chargers - LTC1734LES6-4.2#TRMPBF 116593-LTC1734LES6-4.2#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 116593-LTC1734LES6-4 .2#TRMPBF Packaging: Reel - TR Fault Protection: Over Current, Over Temperature Battery Chemistry: Multi-Chemistry Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current Charge Current - Max: 180mA Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TSOT-23-6 Maximum Supply Voltage: 8V

Manufacturer: Linear Technology
Win Source Part Number: 116593-LTC1734LES6-4.2#TRMPBF
Packaging: Reel - TR
Fault Protection: Over Current, Over Temperature
Battery Chemistry: Multi-Chemistry
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current
Charge Current - Max: 180mA
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: TSOT-23-6
Maximum Supply Voltage: 8V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 116593-LTC1734LES6-4.2#TRMPBF
Product Name PMIC - PMIC - Battery Chargers - LTC1734LES6-4.2#TRMPBF
Charger Type Linear
Features Over Current Protection
Package Type TSOT-23-6
Cells 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LTC1325CSW#PBF - 781868-LTC1325CSW#PBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SOIC
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - PMIC - Battery Chargers - LT1513-2CT7#PBF - 780535-LT1513-2CT7#PBF - Win Source Electronics
Specs
Charger Type Linear
Cells 1
Charge Current 2000 mA
View Details
PMIC - PMIC - Battery Chargers - LTC4002EDD-8.4#PBF - 020628-LTC4002EDD-8.4#PBF - Win Source Electronics
Specs
Charger Type Linear
Package Type 10-DFN (3x3)
Cells 2
View Details
PMIC - PMIC - Battery Chargers - LT1511CSW#PBF - 106676-LT1511CSW#PBF - Win Source Electronics
Specs
Charger Type Linear
Features Over Voltage Protection
Package Type SOIC; 24-SOIC
View Details