Win Source Electronics PMIC - PMIC - Battery Chargers - LTC1325CSW#PBF 781868-LTC1325CSW#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781868-LTC1325CSW#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 18-SOIC (0.295", 7.50mm Width) Interface: Serial Battery Chemistry: Multi-Chemistry Current - Charging: Constant - Programmable Battery Pack Voltage: 3.072V Family Name: LTC1325 Categories: Integrated Circuits (ICs) Manufacturer Package: 18-SOIC Voltage Supply MAX: 16V Alternative Parts (Cross-Reference): LTC1325CSW#TRM; LTC1325CSW; LTC1325CSW#TR; LTC1325CN#TRPBF; Introduction Date: January 29, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781868-LTC1325CSW#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 18-SOIC (0.295", 7.50mm Width) Interface: Serial Battery Chemistry: Multi-Chemistry Current - Charging: Constant - Programmable Battery Pack Voltage: 3.072V Family Name: LTC1325 Categories: Integrated Circuits (ICs) Manufacturer Package: 18-SOIC Voltage Supply MAX: 16V Alternative Parts (Cross-Reference): LTC1325CSW#TRM; LTC1325CSW; LTC1325CSW#TR; LTC1325CN#TRPBF; Introduction Date: January 29, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LTC1325CSW#PBF - 781868-LTC1325CSW#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LTC1325CSW#PBF
781868-LTC1325CSW#PBF
PMIC - PMIC - Battery Chargers - LTC1325CSW#PBF 781868-LTC1325CSW#PBF
Manufacturer: Linear Technology Win Source Part Number: 781868-LTC1325CSW#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 18-SOIC (0.295", 7.50mm Width) Interface: Serial Battery Chemistry: Multi-Chemistry Current - Charging: Constant - Programmable Battery Pack Voltage: 3.072V Family Name: LTC1325 Categories: Integrated Circuits (ICs) Manufacturer Package: 18-SOIC Voltage Supply MAX: 16V Alternative Parts (Cross-Reference): LTC1325CSW#TRM; LTC1325CSW; LTC1325CSW#TR; LTC1325CN#TRPBF; Introduction Date: January 29, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781868-LTC1325CSW#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 18-SOIC (0.295", 7.50mm Width)
Interface: Serial
Battery Chemistry: Multi-Chemistry
Current - Charging: Constant - Programmable
Battery Pack Voltage: 3.072V
Family Name: LTC1325
Categories: Integrated Circuits (ICs)
Manufacturer Package: 18-SOIC
Voltage Supply MAX: 16V
Alternative Parts (Cross-Reference): LTC1325CSW#TRM; LTC1325CSW; LTC1325CSW#TR; LTC1325CN#TRPBF;
Introduction Date: January 29, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 781868-LTC1325CSW#PBF
Product Name PMIC - PMIC - Battery Chargers - LTC1325CSW#PBF
Charger Type Linear
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LTC4012IUF-3#PBF - 783849-LTC4012IUF-3#PBF - Win Source Electronics
Specs
Charger Type Linear
Features Over Voltage Protection
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Battery Chargers - LTC4080EMSE#PBF - 783890-LTC4080EMSE#PBF - Win Source Electronics
Specs
Charger Type Linear
Cells 1
Charge Current 525 mA
View Details
PMIC - PMIC - Battery Chargers - LTC4006EGN-6#TRPBF - 303424-LTC4006EGN-6#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SOP; SSOP; 16-SSOP
Cells 2
View Details
PMIC - PMIC - Battery Chargers - LTC4088EDE-2#PBF - 1063328-LTC4088EDE-2#PBF - Win Source Electronics
Specs
Charger Type Linear
Package Type 14-DFN (4x3)
Cells 1
View Details