Win Source Electronics PMIC - PMIC - Battery Chargers - LT1511CSW#PBF 106676-LT1511CSW#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 106676-LT1511CSW#PBF Packaging: Tube/Rail Battery Chemistry: Multi-Chemistry Current - Charging: Constant - Programmable Charge Current - Max: 3A Battery Pack Voltage: 20V (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 24-SOIC Programmable Fault Protection: Over Voltage Maximum Supply Voltage: 28V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 106676-LT1511CSW#PBF Packaging: Tube/Rail Battery Chemistry: Multi-Chemistry Current - Charging: Constant - Programmable Charge Current - Max: 3A Battery Pack Voltage: 20V (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 24-SOIC Programmable Fault Protection: Over Voltage Maximum Supply Voltage: 28V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LT1511CSW#PBF - 106676-LT1511CSW#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LT1511CSW#PBF
106676-LT1511CSW#PBF
PMIC - PMIC - Battery Chargers - LT1511CSW#PBF 106676-LT1511CSW#PBF
Manufacturer: Linear Technology Win Source Part Number: 106676-LT1511CSW#PBF Packaging: Tube/Rail Battery Chemistry: Multi-Chemistry Current - Charging: Constant - Programmable Charge Current - Max: 3A Battery Pack Voltage: 20V (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 24-SOIC Programmable Fault Protection: Over Voltage Maximum Supply Voltage: 28V

Manufacturer: Linear Technology
Win Source Part Number: 106676-LT1511CSW#PBF
Packaging: Tube/Rail
Battery Chemistry: Multi-Chemistry
Current - Charging: Constant - Programmable
Charge Current - Max: 3A
Battery Pack Voltage: 20V (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 24-SOIC
Programmable Fault Protection: Over Voltage
Maximum Supply Voltage: 28V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 106676-LT1511CSW#PBF
Product Name PMIC - PMIC - Battery Chargers - LT1511CSW#PBF
Charger Type Linear
Features Over Voltage Protection
Package Type SOIC; 24-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LTC4061EDD-4.4#PBF - 783866-LTC4061EDD-4.4#PBF - Win Source Electronics
Specs
Charger Type Linear
Cells 1
Charge Current 1000 mA
View Details
PMIC - PMIC - Battery Chargers - LTC4059AEDC#TRPBF - 136073-LTC4059AEDC#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type 6-DFN (2x2)
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LTC4012IUF#PBF - 783848-LTC4012IUF#PBF - Win Source Electronics
Specs
Charger Type Linear
Features Over Voltage Protection
Cells 1 to 4
View Details
PMIC - PMIC - Battery Chargers - LTC4054ES5-4.2#TRMPBF - 113049-LTC4054ES5-4.2#TRMPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type TSOT-23-5
Cells 1
View Details