Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1737IGN#TRPBF 115799-LT1737IGN#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 115799-LT1737IGN#TRP BF Packaging: Reel - TR Output Type: Transistor Driver Topology: Flyback Frequency - Switching: 90kHz to 115kHz Control Features: Enable, Soft Start Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 90% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-SSOP Purpose: Step-Up/Step-Down Supply Voltage - Operating: 4.1 V to 20 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 115799-LT1737IGN#TRP BF Packaging: Reel - TR Output Type: Transistor Driver Topology: Flyback Frequency - Switching: 90kHz to 115kHz Control Features: Enable, Soft Start Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 90% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-SSOP Purpose: Step-Up/Step-Down Supply Voltage - Operating: 4.1 V to 20 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1737IGN#TRPBF - 115799-LT1737IGN#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1737IGN#TRPBF
115799-LT1737IGN#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1737IGN#TRPBF 115799-LT1737IGN#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 115799-LT1737IGN#TRP BF Packaging: Reel - TR Output Type: Transistor Driver Topology: Flyback Frequency - Switching: 90kHz to 115kHz Control Features: Enable, Soft Start Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 90% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-SSOP Purpose: Step-Up/Step-Down Supply Voltage - Operating: 4.1 V to 20 V

Manufacturer: Linear Technology
Win Source Part Number: 115799-LT1737IGN#TRPBF
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Flyback
Frequency - Switching: 90kHz to 115kHz
Control Features: Enable, Soft Start
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 90%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 16-SSOP
Purpose: Step-Up/Step-Down
Supply Voltage - Operating: 4.1 V to 20 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 115799-LT1737IGN#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1737IGN#TRPBF
Configuration / Function Flyback
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1622IS8#PBF - 103359-LTC1622IS8#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1944-1EMS#TRPBF - 087768-LT1944-1EMS#TRPBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1072CN8 - 072176-LT1072CN8 - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Cuk, Flyback, Forward Converter
Output Voltage Type Adjustable / Variable; Adjustable
Package Type DIP; Other; 8-PDIP
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - LT1242CS8#TRPBF - 102512-LT1242CS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Package Type SOIC; Other; 8-SOIC
Life Cycle Stage Maturity; Active
View Details