Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1072HVIT#PBF 1057724-LT1072HVIT#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1057724-LT1072HVIT#P BF Packaging: Tube/Rail Mounting: Through Hole Output Type: Adjustable Topology: Buck, Boost, Cuk, Flyback, Forward Converter Frequency - Switching: 40kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1.25A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TO-220-5 Purpose: Step-Up, Step-Down, Step-Up/Step-Down Maximum Input Voltage: 60V Nominal Output Voltage (Min/Fixed): 1.25V Maximum Output Voltage: 75V (Switch) Minimum Input Voltage: 3V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1057724-LT1072HVIT#P BF Packaging: Tube/Rail Mounting: Through Hole Output Type: Adjustable Topology: Buck, Boost, Cuk, Flyback, Forward Converter Frequency - Switching: 40kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1.25A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TO-220-5 Purpose: Step-Up, Step-Down, Step-Up/Step-Down Maximum Input Voltage: 60V Nominal Output Voltage (Min/Fixed): 1.25V Maximum Output Voltage: 75V (Switch) Minimum Input Voltage: 3V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1072HVIT#PBF - 1057724-LT1072HVIT#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1072HVIT#PBF
1057724-LT1072HVIT#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1072HVIT#PBF 1057724-LT1072HVIT#PBF
Manufacturer: Linear Technology Win Source Part Number: 1057724-LT1072HVIT#P BF Packaging: Tube/Rail Mounting: Through Hole Output Type: Adjustable Topology: Buck, Boost, Cuk, Flyback, Forward Converter Frequency - Switching: 40kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1.25A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TO-220-5 Purpose: Step-Up, Step-Down, Step-Up/Step-Down Maximum Input Voltage: 60V Nominal Output Voltage (Min/Fixed): 1.25V Maximum Output Voltage: 75V (Switch) Minimum Input Voltage: 3V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1057724-LT1072HVIT#PBF
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Adjustable
Topology: Buck, Boost, Cuk, Flyback, Forward Converter
Frequency - Switching: 40kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1.25A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-220-5
Purpose: Step-Up, Step-Down, Step-Up/Step-Down
Maximum Input Voltage: 60V
Nominal Output Voltage (Min/Fixed): 1.25V
Maximum Output Voltage: 75V (Switch)
Minimum Input Voltage: 3V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 1057724-LT1072HVIT#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1072HVIT#PBF
Configuration / Function Buck, Boost, Cuk, Flyback, Forward Converter
Output Voltage Type Adjustable / Variable; Adjustable
Package Type TO-220; Other; TO-220-5
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3481EMSE#TRPBF - 002768-LT3481EMSE#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1074IT#PBF - 1057733-LT1074IT#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Flyback
Output Voltage Type Adjustable / Variable; Adjustable
Package Type TO-220; Other; TO-220-5
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3501EFE#PBF - 020404-LT3501EFE#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 20-TSSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1109ACN8-12 - 041234-LT1109ACN8-12 - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Fixed; Fixed
Package Type DIP; Other; 8-PDIP
View Details