Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1082CT 072189-LT1082CT

Description
Manufacturer: Linear Technology Win Source Part Number: 072189-LT1082CT Packaging: Tube/Rail Mounting: Through Hole Output Type: Adjustable Topology: Buck, Boost, Flyback, Forward Converter Frequency - Switching: 12kHz to 60kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1.07A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 100°C (TJ) Case / Package: TO-220-5 Purpose: Step-Up/Step-Down Maximum Input Voltage: 75V Nominal Output Voltage (Min/Fixed): 1.244V Maximum Output Voltage: 100V (Switch) Minimum Input Voltage: 3V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 072189-LT1082CT Packaging: Tube/Rail Mounting: Through Hole Output Type: Adjustable Topology: Buck, Boost, Flyback, Forward Converter Frequency - Switching: 12kHz to 60kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1.07A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 100°C (TJ) Case / Package: TO-220-5 Purpose: Step-Up/Step-Down Maximum Input Voltage: 75V Nominal Output Voltage (Min/Fixed): 1.244V Maximum Output Voltage: 100V (Switch) Minimum Input Voltage: 3V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1082CT - 072189-LT1082CT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1082CT
072189-LT1082CT
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1082CT 072189-LT1082CT
Manufacturer: Linear Technology Win Source Part Number: 072189-LT1082CT Packaging: Tube/Rail Mounting: Through Hole Output Type: Adjustable Topology: Buck, Boost, Flyback, Forward Converter Frequency - Switching: 12kHz to 60kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1.07A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 100°C (TJ) Case / Package: TO-220-5 Purpose: Step-Up/Step-Down Maximum Input Voltage: 75V Nominal Output Voltage (Min/Fixed): 1.244V Maximum Output Voltage: 100V (Switch) Minimum Input Voltage: 3V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 072189-LT1082CT
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Adjustable
Topology: Buck, Boost, Flyback, Forward Converter
Frequency - Switching: 12kHz to 60kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1.07A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 100°C (TJ)
Case / Package: TO-220-5
Purpose: Step-Up/Step-Down
Maximum Input Voltage: 75V
Nominal Output Voltage (Min/Fixed): 1.244V
Maximum Output Voltage: 100V (Switch)
Minimum Input Voltage: 3V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 072189-LT1082CT
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1082CT
Configuration / Function Buck, Boost, Flyback, Forward Converter
Output Voltage Type Adjustable / Variable; Adjustable
Package Type TO-220; Other; TO-220-5
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3545EUD#PBF - 072577-LTC3545EUD#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 16-QFN (3x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1110CS8-T - 072199-LT1110CS8-T - Win Source Electronics
Specs
Configuration / Function Buck, Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3463EDD#PBF - 020394-LT3463EDD#PBF - Win Source Electronics
Specs
Configuration / Function Boost, Charge Pump
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-DFN (3x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1956EFE#PBF - 072337-LT1956EFE#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-TSSOP-EP
View Details