Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3805EMSE#PBF 072596-LTC3805EMSE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 072596-LTC3805EMSE#P BF Packaging: Tube/Rail Output Type: Transistor Driver Topology: Flyback Frequency - Switching: 70kHz to 700kHz Control Features: Enable, Soft Start Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 80% Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-MSOP-EP Purpose: Step-Up/Step-Down Supply Voltage - Operating: 3.95 V to 9.5 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 072596-LTC3805EMSE#P BF Packaging: Tube/Rail Output Type: Transistor Driver Topology: Flyback Frequency - Switching: 70kHz to 700kHz Control Features: Enable, Soft Start Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 80% Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-MSOP-EP Purpose: Step-Up/Step-Down Supply Voltage - Operating: 3.95 V to 9.5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3805EMSE#PBF - 072596-LTC3805EMSE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3805EMSE#PBF
072596-LTC3805EMSE#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3805EMSE#PBF 072596-LTC3805EMSE#PBF
Manufacturer: Linear Technology Win Source Part Number: 072596-LTC3805EMSE#P BF Packaging: Tube/Rail Output Type: Transistor Driver Topology: Flyback Frequency - Switching: 70kHz to 700kHz Control Features: Enable, Soft Start Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 80% Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-MSOP-EP Purpose: Step-Up/Step-Down Supply Voltage - Operating: 3.95 V to 9.5 V

Manufacturer: Linear Technology
Win Source Part Number: 072596-LTC3805EMSE#PBF
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Flyback
Frequency - Switching: 70kHz to 700kHz
Control Features: Enable, Soft Start
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 80%
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-MSOP-EP
Purpose: Step-Up/Step-Down
Supply Voltage - Operating: 3.95 V to 9.5 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 072596-LTC3805EMSE#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3805EMSE#PBF
Configuration / Function Flyback
Output Voltage Type Transistor Driver
Package Type Other; 10-MSOP-EP
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3850EGN#PBF - 020621-LTC3850EGN#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 28-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1302CS8#TRPBF - 1058114-LT1302CS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1374IR#PBF - 1058217-LT1374IR#PBF - Win Source Electronics
Specs
Configuration / Function Buck; Buck, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; D2PAK-7
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1247CS8 - 087286-LT1247CS8 - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 8-SOIC
View Details