Win Source Electronics Crystals, Oscillators, Resonators - Crystals 1134996-X3S032000BC1HA-CHPZ

Description
Win Source Part Number: 1134996-X3S032000BC1 HA-CHPZ Category: Crystals, Oscillators, Resonators>Crystals Series: HSX321S Type: MHz Crystal Package: Tape & Reel (TR) Height - Seated (Max): 0.031" (0.80mm) Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 32 MHz ESR (Equivalent Series Resistance): 50 Ohms Frequency Stability: ±10ppm Frequency Tolerance: ±10ppm Load Capacitance: 12pF Operating Mode: Fundamental Package / Case: 4-SMD, No Lead Temperature Range - Operating: -30°C ~ 85°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0060 Mfr: Harmony Electronics Corp / H.ELE. Other Names: 3226-X3S032000BC1HA- CHPZTR
Request a Quote
Description
Win Source Part Number: 1134996-X3S032000BC1 HA-CHPZ Category: Crystals, Oscillators, Resonators>Crystals Series: HSX321S Type: MHz Crystal Package: Tape & Reel (TR) Height - Seated (Max): 0.031" (0.80mm) Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 32 MHz ESR (Equivalent Series Resistance): 50 Ohms Frequency Stability: ±10ppm Frequency Tolerance: ±10ppm Load Capacitance: 12pF Operating Mode: Fundamental Package / Case: 4-SMD, No Lead Temperature Range - Operating: -30°C ~ 85°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0060 Mfr: Harmony Electronics Corp / H.ELE. Other Names: 3226-X3S032000BC1HA- CHPZTR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Crystals - 1134996-X3S032000BC1HA-CHPZ - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1134996-X3S032000BC1HA-CHPZ
Crystals, Oscillators, Resonators - Crystals 1134996-X3S032000BC1HA-CHPZ
Win Source Part Number: 1134996-X3S032000BC1 HA-CHPZ Category: Crystals, Oscillators, Resonators>Crystals Series: HSX321S Type: MHz Crystal Package: Tape & Reel (TR) Height - Seated (Max): 0.031" (0.80mm) Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 32 MHz ESR (Equivalent Series Resistance): 50 Ohms Frequency Stability: ±10ppm Frequency Tolerance: ±10ppm Load Capacitance: 12pF Operating Mode: Fundamental Package / Case: 4-SMD, No Lead Temperature Range - Operating: -30°C ~ 85°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0060 Mfr: Harmony Electronics Corp / H.ELE. Other Names: 3226-X3S032000BC1HA- CHPZTR

Win Source Part Number: 1134996-X3S032000BC1HA-CHPZ
Category: Crystals, Oscillators, Resonators>Crystals
Series: HSX321S
Type: MHz Crystal
Package: Tape & Reel (TR)
Height - Seated (Max): 0.031" (0.80mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Frequency: 32 MHz
ESR (Equivalent Series Resistance): 50 Ohms
Frequency Stability: ±10ppm
Frequency Tolerance: ±10ppm
Load Capacitance: 12pF
Operating Mode: Fundamental
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -30°C ~ 85°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0060
Mfr: Harmony Electronics Corp / H.ELE.
Other Names: 3226-X3S032000BC1HA-CHPZTR

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1134996-X3S032000BC1HA-CHPZ
Product Name Crystals, Oscillators, Resonators - Crystals
Oscillator Type MHz Crystal
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency 32 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6902CMS#TRPBF - 020683-LTC6902CMS#TRPBF - Win Source Electronics
Specs
Oscillator Type Oscillator, Silicon
Package / Form Factor Surface Mount; 10-MSOP
Frequency 0.1000 to 20 MHz
View Details
Crystals, Oscillators, Resonators - Crystals - 1366335-TZ3398B - Win Source Electronics
Specs
Oscillator Type MHz Crystal
Package / Form Factor 4-SMD, No Lead
Frequency 38.4 MHz
View Details
Crystals, Oscillators, Resonators - Resonators - 1179679-RO3101E - Win Source Electronics
Specs
Oscillator Type SAW
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency 434 MHz
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6905CS5#TRPBF - 1064086-LTC6905CS5#TRPBF - Win Source Electronics
Specs
Oscillator Type Oscillator, Silicon
Package / Form Factor Surface Mount; TSOT-23-5
Frequency 17 to 170 MHz
View Details