Win Source Electronics Crystals, Oscillators, Resonators - Crystals 1366335-TZ3398B

Description
Win Source Part Number: 1366335-TZ3398B Category: Crystals, Oscillators, Resonators - Crystals Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 53 pct. Type: MHz Crystal MSL Level: 1 (Unlimited) Mfr: TST Package: Tape & Reel Product Status: Active Frequency: 38.4 MHz Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount HTSUS: 8542.39.0001 ESR (Equivalent Series Resistance): 40 Ohms Size / Dimension: 0.081" L x 0.065" W (2.05mm x 1.65mm) Height - Seated (Max): 0.020" (0.50mm) ECCN: EAR99 Frequency Stability: ±20ppm Frequency Tolerance: ±10ppm Load Capacitance: 10pF Operating Mode: Fundamental
Request a Quote Datasheet
Description
Win Source Part Number: 1366335-TZ3398B Category: Crystals, Oscillators, Resonators - Crystals Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 53 pct. Type: MHz Crystal MSL Level: 1 (Unlimited) Mfr: TST Package: Tape & Reel Product Status: Active Frequency: 38.4 MHz Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount HTSUS: 8542.39.0001 ESR (Equivalent Series Resistance): 40 Ohms Size / Dimension: 0.081" L x 0.065" W (2.05mm x 1.65mm) Height - Seated (Max): 0.020" (0.50mm) ECCN: EAR99 Frequency Stability: ±20ppm Frequency Tolerance: ±10ppm Load Capacitance: 10pF Operating Mode: Fundamental
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Crystals - 1366335-TZ3398B - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1366335-TZ3398B
Crystals, Oscillators, Resonators - Crystals 1366335-TZ3398B
Win Source Part Number: 1366335-TZ3398B Category: Crystals, Oscillators, Resonators - Crystals Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 53 pct. Type: MHz Crystal MSL Level: 1 (Unlimited) Mfr: TST Package: Tape & Reel Product Status: Active Frequency: 38.4 MHz Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount HTSUS: 8542.39.0001 ESR (Equivalent Series Resistance): 40 Ohms Size / Dimension: 0.081" L x 0.065" W (2.05mm x 1.65mm) Height - Seated (Max): 0.020" (0.50mm) ECCN: EAR99 Frequency Stability: ±20ppm Frequency Tolerance: ±10ppm Load Capacitance: 10pF Operating Mode: Fundamental

Win Source Part Number: 1366335-TZ3398B
Category: Crystals, Oscillators, Resonators - Crystals
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 53 pct.
Type: MHz Crystal
MSL Level: 1 (Unlimited)
Mfr: TST
Package: Tape & Reel
Product Status: Active
Frequency: 38.4 MHz
Package / Case: 4-SMD, No Lead
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ESR (Equivalent Series Resistance): 40 Ohms
Size / Dimension: 0.081" L x 0.065" W (2.05mm x 1.65mm)
Height - Seated (Max): 0.020" (0.50mm)
ECCN: EAR99
Frequency Stability: ±20ppm
Frequency Tolerance: ±10ppm
Load Capacitance: 10pF
Operating Mode: Fundamental

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1366335-TZ3398B
Product Name Crystals, Oscillators, Resonators - Crystals
Oscillator Type MHz Crystal
Package / Form Factor 4-SMD, No Lead
Frequency 38.4 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6900CS5#TRPBF - 020681-LTC6900CS5#TRPBF - Win Source Electronics
Specs
Oscillator Type Oscillator, Silicon
Package / Form Factor Surface Mount; TSOT-23-5
Frequency 1.00E-3 to 20 MHz
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6907CS6#TRMPBF - 1064108-LTC6907CS6#TRMPBF - Win Source Electronics
Specs
Oscillator Type Oscillator, Silicon
Package / Form Factor Surface Mount; TSOT-23-6
Frequency 0.0400 to 4 MHz
View Details