Win Source Electronics PMIC - PMIC - Supervisors - LTC2902-1CGN#TRPBF 111477-LTC2902-1CGN#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 111477-LTC2902-1CGN# TRPBF Packaging: Reel - TR Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 4 Reset Timeout: 5 ms Minimum Voltage - Threshold: 16 Selectable Threshold Combinations Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 16-SSOP Alternative Parts (Cross-Reference): MAX6339AUT+T; LTC2902-1IGN#TRPBF; LTC2902-1CGN#TRPBF; LTC2902-1IGN#PBF; Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 111477-LTC2902-1CGN# TRPBF Packaging: Reel - TR Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 4 Reset Timeout: 5 ms Minimum Voltage - Threshold: 16 Selectable Threshold Combinations Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 16-SSOP Alternative Parts (Cross-Reference): MAX6339AUT+T; LTC2902-1IGN#TRPBF; LTC2902-1CGN#TRPBF; LTC2902-1IGN#PBF; Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - LTC2902-1CGN#TRPBF - 111477-LTC2902-1CGN#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - LTC2902-1CGN#TRPBF
111477-LTC2902-1CGN#TRPBF
PMIC - PMIC - Supervisors - LTC2902-1CGN#TRPBF 111477-LTC2902-1CGN#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 111477-LTC2902-1CGN# TRPBF Packaging: Reel - TR Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 4 Reset Timeout: 5 ms Minimum Voltage - Threshold: 16 Selectable Threshold Combinations Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 16-SSOP Alternative Parts (Cross-Reference): MAX6339AUT+T; LTC2902-1IGN#TRPBF; LTC2902-1CGN#TRPBF; LTC2902-1IGN#PBF; Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 111477-LTC2902-1CGN#TRPBF
Packaging: Reel - TR
Type: Multi-Voltage Supervisor
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 4
Reset Timeout: 5 ms Minimum
Voltage - Threshold: 16 Selectable Threshold Combinations
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 16-SSOP
Alternative Parts (Cross-Reference): MAX6339AUT+T; LTC2902-1IGN#TRPBF; LTC2902-1CGN#TRPBF; LTC2902-1IGN#PBF;
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 111477-LTC2902-1CGN#TRPBF
Product Name PMIC - PMIC - Supervisors - LTC2902-1CGN#TRPBF
Number of Supplies 4; 4
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - LT1640ALIS8#TRPBF - 122907-LT1640ALIS8#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 1300 µA
View Details
PMIC - PMIC - Supervisors - LTC690IS8#TRPBF - 1064126-LTC690IS8#TRPBF - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low
Type SOIC; 8-SOIC
View Details
PMIC - PMIC - Supervisors - LTC2903IS6-C1#TRPBF - 1062137-LTC2903IS6-C1#TRPBF - Win Source Electronics
Specs
Number of Supplies 4; 4
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-6
View Details