Win Source Electronics PMIC - PMIC - Power Supply Controllers, Monitors - LTC2978CUP#TRPBF 1062347-LTC2978CUP#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1062347-LTC2978CUP#T RPBF Packaging: Reel - TR Applications: Power Supply Controller/Monitor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 64-QFN (9x9) Supply Voltage - Operating: 3.3V, 4.5 V to 15 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1062347-LTC2978CUP#T RPBF Packaging: Reel - TR Applications: Power Supply Controller/Monitor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 64-QFN (9x9) Supply Voltage - Operating: 3.3V, 4.5 V to 15 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2978CUP#TRPBF - 1062347-LTC2978CUP#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2978CUP#TRPBF
1062347-LTC2978CUP#TRPBF
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2978CUP#TRPBF 1062347-LTC2978CUP#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1062347-LTC2978CUP#T RPBF Packaging: Reel - TR Applications: Power Supply Controller/Monitor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 64-QFN (9x9) Supply Voltage - Operating: 3.3V, 4.5 V to 15 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1062347-LTC2978CUP#TRPBF
Packaging: Reel - TR
Applications: Power Supply Controller/Monitor
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 64-QFN (9x9)
Supply Voltage - Operating: 3.3V, 4.5 V to 15 V
Operating Supply Current: 10mA
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1062347-LTC2978CUP#TRPBF
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - LTC2978CUP#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Management - Specialized - LT3468ES5-1#TRPBF - 122246-LT3468ES5-1#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type TSOT-23-5
IQ 5000 µA
View Details
PMIC - PMIC - Power Management - Specialized - LTC3589EUJ-2#PBF - 1062735-LTC3589EUJ-2#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 40-QFN (6x6)
IQ 8 µA
View Details
PMIC - PMIC - Supervisors - LTC1726ES8-5 - 1207980-LTC1726ES8-5 - Win Source Electronics
Specs
Features Watchdog Timer
Output Options Inverting
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4211CMS#PBF - 020637-LTC4211CMS#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; 10-MSOP
IQ 1000 µA
View Details