Win Source Electronics Power Supplies - External/Internal (Off-Board) - LED Drivers 1114728-PLD-16-1050B

Description
Win Source Part Number: 1114728-PLD-16-1050B Category: Power Supplies - External/Internal (Off-Board)>LED Drivers Series: PLD-16 (16W) Type: Constant Current Termination Style: Wire Leads Features: OTP, SCP Package: Box Standard Package: 72 Ratings: IP42 Power (Watts): 17 W Voltage - Output: 12 ~ 16V Topology: AC DC Converter Voltage - Isolation: 3.75 kV Number of Outputs: 1 Current - Output (Max): 1.05A Voltage - Input (Min): 180VAC Voltage - Input (Max): 295VAC Efficiency: 85% Mounting Type: Chassis Mount Temperature Range - Operating: -30°C ~ 50°C Dimension: 3.31" L x 2.24" W x 1.16" H (84.0mm x 57.0mm x 29.5mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9510 Mfr: MEAN WELL USA Inc. Base Product Number: PLD-16 Approval Agency: CB, CE, cURus
Request a Quote Datasheet
Description
Win Source Part Number: 1114728-PLD-16-1050B Category: Power Supplies - External/Internal (Off-Board)>LED Drivers Series: PLD-16 (16W) Type: Constant Current Termination Style: Wire Leads Features: OTP, SCP Package: Box Standard Package: 72 Ratings: IP42 Power (Watts): 17 W Voltage - Output: 12 ~ 16V Topology: AC DC Converter Voltage - Isolation: 3.75 kV Number of Outputs: 1 Current - Output (Max): 1.05A Voltage - Input (Min): 180VAC Voltage - Input (Max): 295VAC Efficiency: 85% Mounting Type: Chassis Mount Temperature Range - Operating: -30°C ~ 50°C Dimension: 3.31" L x 2.24" W x 1.16" H (84.0mm x 57.0mm x 29.5mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9510 Mfr: MEAN WELL USA Inc. Base Product Number: PLD-16 Approval Agency: CB, CE, cURus
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - LED Drivers - 1114728-PLD-16-1050B - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - LED Drivers
1114728-PLD-16-1050B
Power Supplies - External/Internal (Off-Board) - LED Drivers 1114728-PLD-16-1050B
Win Source Part Number: 1114728-PLD-16-1050B Category: Power Supplies - External/Internal (Off-Board)>LED Drivers Series: PLD-16 (16W) Type: Constant Current Termination Style: Wire Leads Features: OTP, SCP Package: Box Standard Package: 72 Ratings: IP42 Power (Watts): 17 W Voltage - Output: 12 ~ 16V Topology: AC DC Converter Voltage - Isolation: 3.75 kV Number of Outputs: 1 Current - Output (Max): 1.05A Voltage - Input (Min): 180VAC Voltage - Input (Max): 295VAC Efficiency: 85% Mounting Type: Chassis Mount Temperature Range - Operating: -30°C ~ 50°C Dimension: 3.31" L x 2.24" W x 1.16" H (84.0mm x 57.0mm x 29.5mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9510 Mfr: MEAN WELL USA Inc. Base Product Number: PLD-16 Approval Agency: CB, CE, cURus

Win Source Part Number: 1114728-PLD-16-1050B
Category: Power Supplies - External/Internal (Off-Board)>LED Drivers
Series: PLD-16 (16W)
Type: Constant Current
Termination Style: Wire Leads
Features: OTP, SCP
Package: Box
Standard Package: 72
Ratings: IP42
Power (Watts): 17 W
Voltage - Output: 12 ~ 16V
Topology: AC DC Converter
Voltage - Isolation: 3.75 kV
Number of Outputs: 1
Current - Output (Max): 1.05A
Voltage - Input (Min): 180VAC
Voltage - Input (Max): 295VAC
Efficiency: 85%
Mounting Type: Chassis Mount
Temperature Range - Operating: -30°C ~ 50°C
Dimension: 3.31" L x 2.24" W x 1.16" H (84.0mm x 57.0mm x 29.5mm)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9510
Mfr: MEAN WELL USA Inc.
Base Product Number: PLD-16
Approval Agency: CB, CE, cURus

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 1114728-PLD-16-1050B
Product Name Power Supplies - External/Internal (Off-Board) - LED Drivers
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage 180 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - LT3590ESC8#TRPBF - 020412-LT3590ESC8#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 volts
Output Voltage 55 volts
View Details
PMIC - PMIC - LED Drivers - LT3756HMSE-2#TRPBF - 118139-LT3756HMSE-2#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 6 volts
Output Voltage 100 volts
View Details
Power Supplies - External/Internal (Off-Board) - LED Drivers - 1052537-LCM-40 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage 180 volts
View Details
Board Mount LED Drivers - LT3486EDHC#PBF - 781055-LT3486EDHC#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details