Win Source Electronics PMIC - PMIC - LED Drivers - LT3756HMSE-2#TRPBF 118139-LT3756HMSE-2#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 118139-LT3756HMSE-2# TRPBF Packaging: Reel - TR Type: DC DC Controller Mounting: SMD (SMT) Frequency: 100kHz to 1MHz Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Output Voltage: 100V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 16-MSOP-EP Maximum Supply Voltage: 100V Operating Input Voltage(Min): 6V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 118139-LT3756HMSE-2# TRPBF Packaging: Reel - TR Type: DC DC Controller Mounting: SMD (SMT) Frequency: 100kHz to 1MHz Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Output Voltage: 100V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 16-MSOP-EP Maximum Supply Voltage: 100V Operating Input Voltage(Min): 6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - LT3756HMSE-2#TRPBF - 118139-LT3756HMSE-2#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LT3756HMSE-2#TRPBF
118139-LT3756HMSE-2#TRPBF
PMIC - PMIC - LED Drivers - LT3756HMSE-2#TRPBF 118139-LT3756HMSE-2#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 118139-LT3756HMSE-2# TRPBF Packaging: Reel - TR Type: DC DC Controller Mounting: SMD (SMT) Frequency: 100kHz to 1MHz Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Output Voltage: 100V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 16-MSOP-EP Maximum Supply Voltage: 100V Operating Input Voltage(Min): 6V

Manufacturer: Linear Technology
Win Source Part Number: 118139-LT3756HMSE-2#TRPBF
Packaging: Reel - TR
Type: DC DC Controller
Mounting: SMD (SMT)
Frequency: 100kHz to 1MHz
Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog, PWM
Output Voltage: 100V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 16-MSOP-EP
Maximum Supply Voltage: 100V
Operating Input Voltage(Min): 6V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 118139-LT3756HMSE-2#TRPBF
Product Name PMIC - PMIC - LED Drivers - LT3756HMSE-2#TRPBF
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount LED Drivers - LT3909EDD#PBF - 781318-LT3909EDD#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 40 volts
View Details
PMIC - PMIC - LED Drivers - LT3598EFE#PBF - 072386-LT3598EFE#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 3 volts
Output Voltage 44 volts
View Details
PMIC - PMIC - LED Drivers - LT3478IFE - 1206705-LT3478IFE - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 42 volts
View Details
Board Mount LED Drivers - LT3466EFE#PBF - 781023-LT3466EFE#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 39.5 volts
View Details