Win Source Electronics Board Mount LED Drivers - LT3486EDHC#PBF 781055-LT3486EDHC#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781055-LT3486EDHC#PB F Packaging: Tube Type: DC DC Regulator Operating Temperature Range: -40°C ~ 85°C (TJ) Package: 16-WFDFN Exposed Pad Applications: Backlight, Camera Flash Mounting: SMD Frequency: 2.2MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 2 Dimming: PWM Family Name: LT3486 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-DFN (5x3) Voltage Supply MAX: 24V Output Current per Channel: 1.3A (Switch) Voltage Supply MIN: 2.5V Alternative Parts (Cross-Reference): AS3693A-ZMFT-7x7; AS3693A-ZQFT-7x7; AS3693A-ZQFT-6x6; AS3693B-ZQFT; Introduction Date: May 31, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781055-LT3486EDHC#PB F Packaging: Tube Type: DC DC Regulator Operating Temperature Range: -40°C ~ 85°C (TJ) Package: 16-WFDFN Exposed Pad Applications: Backlight, Camera Flash Mounting: SMD Frequency: 2.2MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 2 Dimming: PWM Family Name: LT3486 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-DFN (5x3) Voltage Supply MAX: 24V Output Current per Channel: 1.3A (Switch) Voltage Supply MIN: 2.5V Alternative Parts (Cross-Reference): AS3693A-ZMFT-7x7; AS3693A-ZQFT-7x7; AS3693A-ZQFT-6x6; AS3693B-ZQFT; Introduction Date: May 31, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount LED Drivers - LT3486EDHC#PBF - 781055-LT3486EDHC#PBF - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - LT3486EDHC#PBF
781055-LT3486EDHC#PBF
Board Mount LED Drivers - LT3486EDHC#PBF 781055-LT3486EDHC#PBF
Manufacturer: Linear Technology Win Source Part Number: 781055-LT3486EDHC#PB F Packaging: Tube Type: DC DC Regulator Operating Temperature Range: -40°C ~ 85°C (TJ) Package: 16-WFDFN Exposed Pad Applications: Backlight, Camera Flash Mounting: SMD Frequency: 2.2MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 2 Dimming: PWM Family Name: LT3486 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-DFN (5x3) Voltage Supply MAX: 24V Output Current per Channel: 1.3A (Switch) Voltage Supply MIN: 2.5V Alternative Parts (Cross-Reference): AS3693A-ZMFT-7x7; AS3693A-ZQFT-7x7; AS3693A-ZQFT-6x6; AS3693B-ZQFT; Introduction Date: May 31, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781055-LT3486EDHC#PBF
Packaging: Tube
Type: DC DC Regulator
Operating Temperature Range: -40°C ~ 85°C (TJ)
Package: 16-WFDFN Exposed Pad
Applications: Backlight, Camera Flash
Mounting: SMD
Frequency: 2.2MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 2
Dimming: PWM
Family Name: LT3486
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-DFN (5x3)
Voltage Supply MAX: 24V
Output Current per Channel: 1.3A (Switch)
Voltage Supply MIN: 2.5V
Alternative Parts (Cross-Reference): AS3693A-ZMFT-7x7; AS3693A-ZQFT-7x7; AS3693A-ZQFT-6x6; AS3693B-ZQFT;
Introduction Date: May 31, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 781055-LT3486EDHC#PBF
Product Name Board Mount LED Drivers - LT3486EDHC#PBF
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount LED Drivers - LT3799EMSE-1#TRPBF - 781299-LT3799EMSE-1#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
Power Supplies - External/Internal (Off-Board) - LED Drivers - 994016-APC-25-500 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage 90 volts
View Details
PMIC - PMIC - LED Drivers - LTC3219EUD#PBF - 020562-LTC3219EUD#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.9 volts
Output Current 28 milliamps
View Details