Win Source Electronics RF Power Controller ICs - LTC4402-1EMS8#TRPBF 110564-LTC4402-1EMS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 110564-LTC4402-1EMS8 #TRPBF Packaging: Reel - TR Features: Single Output Frequency: 300MHz to 2.7GHz RF Type: Cellular, GSM, GPRS, PCS, Wireless Modem, TDMA Categories: RF/IF and RFID Status: Active Case / Package: 8-MSOP
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 110564-LTC4402-1EMS8 #TRPBF Packaging: Reel - TR Features: Single Output Frequency: 300MHz to 2.7GHz RF Type: Cellular, GSM, GPRS, PCS, Wireless Modem, TDMA Categories: RF/IF and RFID Status: Active Case / Package: 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Controller ICs - LTC4402-1EMS8#TRPBF - 110564-LTC4402-1EMS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
RF Power Controller ICs - LTC4402-1EMS8#TRPBF
110564-LTC4402-1EMS8#TRPBF
RF Power Controller ICs - LTC4402-1EMS8#TRPBF 110564-LTC4402-1EMS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 110564-LTC4402-1EMS8 #TRPBF Packaging: Reel - TR Features: Single Output Frequency: 300MHz to 2.7GHz RF Type: Cellular, GSM, GPRS, PCS, Wireless Modem, TDMA Categories: RF/IF and RFID Status: Active Case / Package: 8-MSOP

Manufacturer: Linear Technology
Win Source Part Number: 110564-LTC4402-1EMS8#TRPBF
Packaging: Reel - TR
Features: Single Output
Frequency: 300MHz to 2.7GHz
RF Type: Cellular, GSM, GPRS, PCS, Wireless Modem, TDMA
Categories: RF/IF and RFID
Status: Active
Case / Package: 8-MSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 110564-LTC4402-1EMS8#TRPBF
Product Name RF Power Controller ICs - LTC4402-1EMS8#TRPBF
Package Type SOP; 8-MSOP
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Filters - Active - LTC1069-1IS8#PBF - 020448-LTC1069-1IS8#PBF - Win Source Electronics
Specs
Supply Voltage Other; ±1.57 V ~ 5.5 V
Package Type SOIC; 8-SOIC
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC1345CSW#PBF - 020461-LTC1345CSW#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Data Rate 10000 kbps
View Details