Win Source Electronics PMIC - PMIC - LED Drivers - LTC3202EMS#PBF 110558-LTC3202EMS#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 110558-LTC3202EMS#PB F Packaging: Tube/Rail Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1.5MHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 1 Dimming: PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-MSOP Maximum Supply Voltage: 4.5V Operating Input Voltage(Min): 2.7V Channel Output Current: 125mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 110558-LTC3202EMS#PB F Packaging: Tube/Rail Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1.5MHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 1 Dimming: PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-MSOP Maximum Supply Voltage: 4.5V Operating Input Voltage(Min): 2.7V Channel Output Current: 125mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - LTC3202EMS#PBF - 110558-LTC3202EMS#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LTC3202EMS#PBF
110558-LTC3202EMS#PBF
PMIC - PMIC - LED Drivers - LTC3202EMS#PBF 110558-LTC3202EMS#PBF
Manufacturer: Linear Technology Win Source Part Number: 110558-LTC3202EMS#PB F Packaging: Tube/Rail Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1.5MHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 1 Dimming: PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-MSOP Maximum Supply Voltage: 4.5V Operating Input Voltage(Min): 2.7V Channel Output Current: 125mA

Manufacturer: Linear Technology
Win Source Part Number: 110558-LTC3202EMS#PBF
Packaging: Tube/Rail
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1.5MHz
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 1
Dimming: PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-MSOP
Maximum Supply Voltage: 4.5V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 125mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 110558-LTC3202EMS#PBF
Product Name PMIC - PMIC - LED Drivers - LTC3202EMS#PBF
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount LED Drivers - DC688A - 780768-DC688A - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 3 to 4.2 volts
View Details
PMIC - PMIC - LED Drivers - SP6690EK1-L - 1095514-SP6690EK1-L - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
Power Supplies - External/Internal (Off-Board) - LED Drivers - 979980-PLN-20-36 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage 90 volts
View Details
PMIC - PMIC - LED Drivers - LT3466EDD#TR - 302836-LT3466EDD#TR - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 volts
Output Voltage 39.5 volts
View Details