Win Source Electronics Board Mount LED Drivers - DC688A 780768-DC688A

Description
Manufacturer: Linear Technology Win Source Part Number: 780768-DC688A Voltage - Input: 3 V ~ 4.2 V Supplied Contents: Board(s) Utilized IC / Part: LT1942 Family Name: DC688A Outputs and Type: 2, Non-Isolated Categories: Development Boards, Kits, Programmers Output Current per Channel: 20mA Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780768-DC688A Voltage - Input: 3 V ~ 4.2 V Supplied Contents: Board(s) Utilized IC / Part: LT1942 Family Name: DC688A Outputs and Type: 2, Non-Isolated Categories: Development Boards, Kits, Programmers Output Current per Channel: 20mA Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount LED Drivers - DC688A - 780768-DC688A - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - DC688A
780768-DC688A
Board Mount LED Drivers - DC688A 780768-DC688A
Manufacturer: Linear Technology Win Source Part Number: 780768-DC688A Voltage - Input: 3 V ~ 4.2 V Supplied Contents: Board(s) Utilized IC / Part: LT1942 Family Name: DC688A Outputs and Type: 2, Non-Isolated Categories: Development Boards, Kits, Programmers Output Current per Channel: 20mA Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780768-DC688A
Voltage - Input: 3 V ~ 4.2 V
Supplied Contents: Board(s)
Utilized IC / Part: LT1942
Family Name: DC688A
Outputs and Type: 2, Non-Isolated
Categories: Development Boards, Kits, Programmers
Output Current per Channel: 20mA
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 780768-DC688A
Product Name Board Mount LED Drivers - DC688A
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - LT3465AES6#PBF - 302832-LT3465AES6#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 volts
Output Voltage 30 volts
View Details
PMIC - PMIC - LED Drivers - LT3796IFE-1#PBF - 1059688-LT3796IFE-1#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 6 volts
Package Type 28-TSSOP-EP
View Details
External/Internal (Off - Board) LED Drivers - HBG-160-48A - 873226-HBG-160-48A - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Type Constant Current
View Details
Board Mount LED Drivers - LT3518IUF#TRPBF - 781115-LT3518IUF#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details