Win Source Electronics Interface - Interface - Specialized - NJU6470FG1-02 1082300-NJU6470FG1-02

Description
Manufacturer: New Japan Radio Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082300-NJU6470FG1-0 2 Categories: Interface - Specialized Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: New Japan Radio Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082300-NJU6470FG1-0 2 Categories: Interface - Specialized Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - NJU6470FG1-02 - 1082300-NJU6470FG1-02 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - NJU6470FG1-02
1082300-NJU6470FG1-02
Interface - Interface - Specialized - NJU6470FG1-02 1082300-NJU6470FG1-02
Manufacturer: New Japan Radio Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082300-NJU6470FG1-0 2 Categories: Interface - Specialized Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage

Manufacturer: New Japan Radio
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1082300-NJU6470FG1-02
Categories: Interface - Specialized
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1082300-NJU6470FG1-02
Product Name Interface - Interface - Specialized - NJU6470FG1-02
Device Type Sensor Interface; Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LTC1347CNW - 072453-LTC1347CNW - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 5V
Data Rate 120 kbps
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC488CSW#PBF - 106294-LTC488CSW#PBF - Win Source Electronics
Specs
Device Type Receiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1141ACSW#TRPBF - 122201-LT1141ACSW#TRPBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details