Win Source Part Number: 1069518-XLG-100-12-A
Category: Power Supplies - External/Internal (Off-Board)>LED Drivers
Series: XLG-100 (100W)
Type: Constant Current
Termination Style: Wire Leads
Features: OCP, OTP, OVP, SCP
Package: Box
Standard Package: 24
Ratings: IP67
Power (Watts): 96 W
Voltage - Output: 12V
Topology: AC DC Converter
Voltage - Isolation: 4.2 kV
Number of Outputs: 1
Current - Output (Max): 8A
Voltage - Input (Min): 100VAC
Voltage - Input (Max): 305VAC
Efficiency: 92%
Mounting Type: Chassis Mount
Temperature Range - Operating: -40°C ~ 90°C
Dimension: 4.92" L x 2.48" W x 1.26" H (125.0mm x 63.0mm x 32.0mm)
Alternative Parts (Cross-Reference): XLG-100-12-AXLG-100-
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9520
Mfr: MEAN WELL USA Inc.
Other Names: 1866-5632
Base Product Number: XLG-100
Approval Agency: CB, CCC, CE, cURus, EAC, ENEC, RCM
| Win Source Electronics | |
|---|---|
| Product Category | LED Drivers |
| Product Number | 1069518-XLG-100-12-A |
| Product Name | Power Supplies - External/Internal (Off-Board) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) |
| Type | Constant Current |
| Input Voltage | 100 volts |