Win Source Electronics Board Mount LED Drivers - DC336A 783261-DC336A

Description
Manufacturer: Linear Technology Win Source Part Number: 783261-DC336A Voltage - Output: 5V Voltage - Input: 3 V ~ 4.2 V Supplied Contents: Board(s) Utilized IC / Part: LTC3200-5 Family Name: DC336A Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783261-DC336A Voltage - Output: 5V Voltage - Input: 3 V ~ 4.2 V Supplied Contents: Board(s) Utilized IC / Part: LTC3200-5 Family Name: DC336A Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount LED Drivers - DC336A - 783261-DC336A - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - DC336A
783261-DC336A
Board Mount LED Drivers - DC336A 783261-DC336A
Manufacturer: Linear Technology Win Source Part Number: 783261-DC336A Voltage - Output: 5V Voltage - Input: 3 V ~ 4.2 V Supplied Contents: Board(s) Utilized IC / Part: LTC3200-5 Family Name: DC336A Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient

Manufacturer: Linear Technology
Win Source Part Number: 783261-DC336A
Voltage - Output: 5V
Voltage - Input: 3 V ~ 4.2 V
Supplied Contents: Board(s)
Utilized IC / Part: LTC3200-5
Family Name: DC336A
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 783261-DC336A
Product Name Board Mount LED Drivers - DC336A
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount LED Drivers - LT3756IMSE-2#PBF - 781262-LT3756IMSE-2#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 100 volts
View Details
Power Supplies - External/Internal (Off-Board) - LED Drivers - 1051800-CEN-60-42 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage 90 volts
View Details
PMIC - PMIC - LED Drivers - LT3475IFE#TRPBF - 122586-LT3475IFE#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 3.7 volts
Output Current 1500 milliamps
View Details
Board Mount LED Drivers - LT3003EMSE#PBF - 780865-LT3003EMSE#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details