Win Source Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC7545AKSW#PBF 1064247-LTC7545AKSW#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1064247-LTC7545AKSW# PBF Packaging: Tube/Rail Output Type: Current - Unbuffered Number of Bits: 12 Data Interface: Parallel Reference Type: External Settling Time: 1μs Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±0.5 (Max), ±1 (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SOIC Analog Supply Voltage: 5V, 14.25 V to 15.75 V Digital Supply Voltage: 5V, 14.25 V to 15.75 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1064247-LTC7545AKSW# PBF Packaging: Tube/Rail Output Type: Current - Unbuffered Number of Bits: 12 Data Interface: Parallel Reference Type: External Settling Time: 1μs Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±0.5 (Max), ±1 (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SOIC Analog Supply Voltage: 5V, 14.25 V to 15.75 V Digital Supply Voltage: 5V, 14.25 V to 15.75 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC7545AKSW#PBF
1064247-LTC7545AKSW#PBF
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC7545AKSW#PBF 1064247-LTC7545AKSW#PBF
Manufacturer: Linear Technology Win Source Part Number: 1064247-LTC7545AKSW# PBF Packaging: Tube/Rail Output Type: Current - Unbuffered Number of Bits: 12 Data Interface: Parallel Reference Type: External Settling Time: 1μs Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±0.5 (Max), ±1 (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SOIC Analog Supply Voltage: 5V, 14.25 V to 15.75 V Digital Supply Voltage: 5V, 14.25 V to 15.75 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1064247-LTC7545AKSW#PBF
Packaging: Tube/Rail
Output Type: Current - Unbuffered
Number of Bits: 12
Data Interface: Parallel
Reference Type: External
Settling Time: 1μs
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±0.5 (Max), ±1 (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-SOIC
Analog Supply Voltage: 5V, 14.25 V to 15.75 V
Digital Supply Voltage: 5V, 14.25 V to 15.75 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 1064247-LTC7545AKSW#PBF
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC7545AKSW#PBF
Interface Type Parallel; Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type SPI; SPI
Package Type SSOP
Packing Method Tube; Tube
View Details
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - 1317842-LTC2636IMS-LMI10#PBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOP; 16-TFSOP (0.118", 3.00mm Width)
Packing Method Bulk; Bulk
View Details
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2626CDD#PBF - 102903-LTC2626CDD#PBF - Win Source Electronics
Specs
Interface Type I2C; I2C
Package Type 10-DFN (3x3)
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type SPI; SPI
Package Type SOIC
Packing Method Tube; Tube
View Details