Win Source Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1664CGN#TRPBF 117266-LTC1664CGN#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 117266-LTC1664CGN#TR PBF Packaging: Reel - TR Output Type: Voltage - Unbuffered Number of Bits: 10 Data Interface: SPI Reference Type: External Settling Time: 19μs (Typ) Number of D/A Converters: 4 Differential Output: No INL/DNL (LSB): ±0.6, ±0.2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SSOP Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 117266-LTC1664CGN#TR PBF Packaging: Reel - TR Output Type: Voltage - Unbuffered Number of Bits: 10 Data Interface: SPI Reference Type: External Settling Time: 19μs (Typ) Number of D/A Converters: 4 Differential Output: No INL/DNL (LSB): ±0.6, ±0.2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SSOP Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1664CGN#TRPBF - 117266-LTC1664CGN#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1664CGN#TRPBF
117266-LTC1664CGN#TRPBF
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1664CGN#TRPBF 117266-LTC1664CGN#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 117266-LTC1664CGN#TR PBF Packaging: Reel - TR Output Type: Voltage - Unbuffered Number of Bits: 10 Data Interface: SPI Reference Type: External Settling Time: 19μs (Typ) Number of D/A Converters: 4 Differential Output: No INL/DNL (LSB): ±0.6, ±0.2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SSOP Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V

Manufacturer: Linear Technology
Win Source Part Number: 117266-LTC1664CGN#TRPBF
Packaging: Reel - TR
Output Type: Voltage - Unbuffered
Number of Bits: 10
Data Interface: SPI
Reference Type: External
Settling Time: 19μs (Typ)
Number of D/A Converters: 4
Differential Output: No
INL/DNL (LSB): ±0.6, ±0.2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SSOP
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 117266-LTC1664CGN#TRPBF
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1664CGN#TRPBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type Parallel; Parallel
Package Type SSOP
Packing Method Tube; Tube
View Details
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1456CN8 - 072473-LTC1456CN8 - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type DIP; PDIP; 8-PDIP
Packing Method Tube; Tube/Rail
View Details
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2641IDD-12#PBF - 139978-LTC2641IDD-12#PBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type 8-DFN (3x3)
Packing Method Tube; Tube/Rail
View Details