Win Source Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1595ACS8#PBF 020485-LTC1595ACS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 020485-LTC1595ACS8#P BF Packaging: Tube/Rail Output Type: Current - Unbuffered Number of Bits: 16 Data Interface: SPI Reference Type: External Settling Time: 1μs (Typ) Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±0.35, ±0.2 Family Name: LTC1595 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Analog Supply Voltage: 5V Digital Supply Voltage: 5V Alternative Parts (Cross-Reference): DAC8043U/2K5; DAC8043UC/2k5; DAC8043U; Introduction Date: November 30, 2004 ECCN: EAR99 Country of Origin: Malaysia, Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 020485-LTC1595ACS8#P BF Packaging: Tube/Rail Output Type: Current - Unbuffered Number of Bits: 16 Data Interface: SPI Reference Type: External Settling Time: 1μs (Typ) Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±0.35, ±0.2 Family Name: LTC1595 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Analog Supply Voltage: 5V Digital Supply Voltage: 5V Alternative Parts (Cross-Reference): DAC8043U/2K5; DAC8043UC/2k5; DAC8043U; Introduction Date: November 30, 2004 ECCN: EAR99 Country of Origin: Malaysia, Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1595ACS8#PBF - 020485-LTC1595ACS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1595ACS8#PBF
020485-LTC1595ACS8#PBF
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1595ACS8#PBF 020485-LTC1595ACS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 020485-LTC1595ACS8#P BF Packaging: Tube/Rail Output Type: Current - Unbuffered Number of Bits: 16 Data Interface: SPI Reference Type: External Settling Time: 1μs (Typ) Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±0.35, ±0.2 Family Name: LTC1595 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Analog Supply Voltage: 5V Digital Supply Voltage: 5V Alternative Parts (Cross-Reference): DAC8043U/2K5; DAC8043UC/2k5; DAC8043U; Introduction Date: November 30, 2004 ECCN: EAR99 Country of Origin: Malaysia, Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 020485-LTC1595ACS8#PBF
Packaging: Tube/Rail
Output Type: Current - Unbuffered
Number of Bits: 16
Data Interface: SPI
Reference Type: External
Settling Time: 1μs (Typ)
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±0.35, ±0.2
Family Name: LTC1595
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Alternative Parts (Cross-Reference): DAC8043U/2K5; DAC8043UC/2k5; DAC8043U;
Introduction Date: November 30, 2004
ECCN: EAR99
Country of Origin: Malaysia, Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 020485-LTC1595ACS8#PBF
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1595ACS8#PBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type I2C; I2C
Packing Method Tube; Tube
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
Specs
Interface Type Parallel; Parallel
Package Type QFP; 48-LQFP (7x7)
Packing Method Tray
View Details
Specs
Interface Type I2C; I2C
Package Type SSOP
Packing Method Tube; Tube
View Details