Win Source Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1654IGN#PBF 020493-LTC1654IGN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 020493-LTC1654IGN#PB F Packaging: Tube/Rail Output Type: Voltage - Buffered Number of Bits: 14 Data Interface: SPI Reference Type: External Settling Time: 8.5μs (Typ) Number of D/A Converters: 2 Differential Output: No INL/DNL (LSB): ±1.2, ±0.3 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SSOP Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 020493-LTC1654IGN#PB F Packaging: Tube/Rail Output Type: Voltage - Buffered Number of Bits: 14 Data Interface: SPI Reference Type: External Settling Time: 8.5μs (Typ) Number of D/A Converters: 2 Differential Output: No INL/DNL (LSB): ±1.2, ±0.3 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SSOP Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1654IGN#PBF - 020493-LTC1654IGN#PBF - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1654IGN#PBF
020493-LTC1654IGN#PBF
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1654IGN#PBF 020493-LTC1654IGN#PBF
Manufacturer: Linear Technology Win Source Part Number: 020493-LTC1654IGN#PB F Packaging: Tube/Rail Output Type: Voltage - Buffered Number of Bits: 14 Data Interface: SPI Reference Type: External Settling Time: 8.5μs (Typ) Number of D/A Converters: 2 Differential Output: No INL/DNL (LSB): ±1.2, ±0.3 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SSOP Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V

Manufacturer: Linear Technology
Win Source Part Number: 020493-LTC1654IGN#PBF
Packaging: Tube/Rail
Output Type: Voltage - Buffered
Number of Bits: 14
Data Interface: SPI
Reference Type: External
Settling Time: 8.5μs (Typ)
Number of D/A Converters: 2
Differential Output: No
INL/DNL (LSB): ±1.2, ±0.3
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SSOP
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 020493-LTC1654IGN#PBF
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1654IGN#PBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2600IGN#TRPBF - 121430-LTC2600IGN#TRPBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOP; SSOP; 16-SSOP
Packing Method Tape Reel; Reel - TR
View Details
Specs
Interface Type I2C; I2C
Packing Method Tape Reel; Reel package
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details