Win Source Electronics PMIC - PMIC - Battery Management - LTC6802IG-2#PBF 1064052-LTC6802IG-2#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1064052-LTC6802IG-2# PBF Packaging: Tube/Rail Fault Protection: Over/Under Voltage Battery Chemistry: Lithium-Ion Number of Cells: 1 to 12 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-SSOP Purpose: Battery Monitor Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1064052-LTC6802IG-2# PBF Packaging: Tube/Rail Fault Protection: Over/Under Voltage Battery Chemistry: Lithium-Ion Number of Cells: 1 to 12 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-SSOP Purpose: Battery Monitor Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - LTC6802IG-2#PBF - 1064052-LTC6802IG-2#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - LTC6802IG-2#PBF
1064052-LTC6802IG-2#PBF
PMIC - PMIC - Battery Management - LTC6802IG-2#PBF 1064052-LTC6802IG-2#PBF
Manufacturer: Linear Technology Win Source Part Number: 1064052-LTC6802IG-2# PBF Packaging: Tube/Rail Fault Protection: Over/Under Voltage Battery Chemistry: Lithium-Ion Number of Cells: 1 to 12 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-SSOP Purpose: Battery Monitor Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 1064052-LTC6802IG-2#PBF
Packaging: Tube/Rail
Fault Protection: Over/Under Voltage
Battery Chemistry: Lithium-Ion
Number of Cells: 1 to 12
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-SSOP
Purpose: Battery Monitor
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1064052-LTC6802IG-2#PBF
Product Name PMIC - PMIC - Battery Management - LTC6802IG-2#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - LT4250HCN8 - 1206816-LT4250HCN8 - Win Source Electronics
Specs
Output Options Inverting
Type DIP
IQ 1600 µA
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC4151IMS#TRPBF - 110830-LTC4151IMS#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; 10-MSOP
IQ 1200 µA
View Details
PMIC - PMIC - Supervisors - LTC694CS8#PBF - 1064192-LTC694CS8#PBF - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low; Active High
Type SOIC; 8-SOIC
View Details
PMIC - PMIC - Hot Swap Controllers - LT4250LCN8 - 1206819-LT4250LCN8 - Win Source Electronics
Specs
Output Options Inverting
Type DIP
Supply Voltage -80 to 18 volts
View Details