Win Source Electronics PMIC - PMIC - Battery Management - LTC2942IDCB1TRPBF 1002459-LTC2942IDCB1TRPBF

Description
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1002459-LTC2942IDCB1 TRPBF Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Number of Pins: 6 Output Current: 1 A Number of Cells: 1 Categories: PMIC - Battery Management Case / Package: DFN Max Input Voltage: 5.5 V Alternative Parts (Cross-Reference): LTC2942IDCB1TRPBFLTC 2942IDCB-1#TRPBF; Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C Min Input Voltage: 2.7 V Max Supply Voltage: 5.5 V Min Supply Voltage: 2.7 V
Request a Quote
Description
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1002459-LTC2942IDCB1 TRPBF Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Number of Pins: 6 Output Current: 1 A Number of Cells: 1 Categories: PMIC - Battery Management Case / Package: DFN Max Input Voltage: 5.5 V Alternative Parts (Cross-Reference): LTC2942IDCB1TRPBFLTC 2942IDCB-1#TRPBF; Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C Min Input Voltage: 2.7 V Max Supply Voltage: 5.5 V Min Supply Voltage: 2.7 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - LTC2942IDCB1TRPBF - 1002459-LTC2942IDCB1TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - LTC2942IDCB1TRPBF
1002459-LTC2942IDCB1TRPBF
PMIC - PMIC - Battery Management - LTC2942IDCB1TRPBF 1002459-LTC2942IDCB1TRPBF
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1002459-LTC2942IDCB1 TRPBF Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Number of Pins: 6 Output Current: 1 A Number of Cells: 1 Categories: PMIC - Battery Management Case / Package: DFN Max Input Voltage: 5.5 V Alternative Parts (Cross-Reference): LTC2942IDCB1TRPBFLTC 2942IDCB-1#TRPBF; Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C Min Input Voltage: 2.7 V Max Supply Voltage: 5.5 V Min Supply Voltage: 2.7 V

Manufacturer: Linear Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1002459-LTC2942IDCB1TRPBF
Packaging: Tape & Reel (TR)
Mounting: SMD (SMT)
Number of Pins: 6
Output Current: 1 A
Number of Cells: 1
Categories: PMIC - Battery Management
Case / Package: DFN
Max Input Voltage: 5.5 V
Alternative Parts (Cross-Reference): LTC2942IDCB1TRPBFLTC2942IDCB-1#TRPBF;
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Min Input Voltage: 2.7 V
Max Supply Voltage: 5.5 V
Min Supply Voltage: 2.7 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1002459-LTC2942IDCB1TRPBF
Product Name PMIC - PMIC - Battery Management - LTC2942IDCB1TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Supply Controllers, Monitors - LTC4151IMS-1#TRPBF - 1063361-LTC4151IMS-1#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; 10-MSOP
IQ 1200 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4224IDDB-1#TRMPBF - 1063426-LTC4224IDDB-1#TRMPBF - Win Source Electronics
Specs
Output Options Inverting
Type 10-DFN (3x2)
IQ 1400 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4252A-1CMS#PBF - 072619-LTC4252A-1CMS#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; 10-MSOP
IQ 900 µA
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2954CDDB-2#TRMPBF - 020550-LTC2954CDDB-2#TRMPBF - Win Source Electronics
Specs
Output Options Inverting
Type 8-DFN (3x2)
IQ 6 µA
View Details