Win Source Electronics RF Mixers - LTC5592IUH#PBF 1063778-LTC5592IUH#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1063778-LTC5592IUH#P BF Packaging: Tube/Rail Frequency: 1.6GHz to 2.7GHz Gain: 8.1dB Noise Figure: 9.9dB RF Type: GSM, LTE, W-CDMA Secondary Attributes: Down Converter Number of Mixers: 2 Categories: RF/IF and RFID Status: Active Case / Package: 24-QFN (5x5) Supply Voltage - Operating: 3.1 V to 5.3 V Operating Supply Current: 401mA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1063778-LTC5592IUH#P BF Packaging: Tube/Rail Frequency: 1.6GHz to 2.7GHz Gain: 8.1dB Noise Figure: 9.9dB RF Type: GSM, LTE, W-CDMA Secondary Attributes: Down Converter Number of Mixers: 2 Categories: RF/IF and RFID Status: Active Case / Package: 24-QFN (5x5) Supply Voltage - Operating: 3.1 V to 5.3 V Operating Supply Current: 401mA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Mixers - LTC5592IUH#PBF - 1063778-LTC5592IUH#PBF - Win Source Electronics
Laguna Hills, CA, United States
RF Mixers - LTC5592IUH#PBF
1063778-LTC5592IUH#PBF
RF Mixers - LTC5592IUH#PBF 1063778-LTC5592IUH#PBF
Manufacturer: Linear Technology Win Source Part Number: 1063778-LTC5592IUH#P BF Packaging: Tube/Rail Frequency: 1.6GHz to 2.7GHz Gain: 8.1dB Noise Figure: 9.9dB RF Type: GSM, LTE, W-CDMA Secondary Attributes: Down Converter Number of Mixers: 2 Categories: RF/IF and RFID Status: Active Case / Package: 24-QFN (5x5) Supply Voltage - Operating: 3.1 V to 5.3 V Operating Supply Current: 401mA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1063778-LTC5592IUH#PBF
Packaging: Tube/Rail
Frequency: 1.6GHz to 2.7GHz
Gain: 8.1dB
Noise Figure: 9.9dB
RF Type: GSM, LTE, W-CDMA
Secondary Attributes: Down Converter
Number of Mixers: 2
Categories: RF/IF and RFID
Status: Active
Case / Package: 24-QFN (5x5)
Supply Voltage - Operating: 3.1 V to 5.3 V
Operating Supply Current: 401mA
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Mixers
Product Number 1063778-LTC5592IUH#PBF
Product Name RF Mixers - LTC5592IUH#PBF
Package Type 24-QFN (5x5)
Unlock Full Specs
to access all available technical data

Similar Products

RF Mixers - LTC5540IUH#TRPBF - 784207-LTC5540IUH#TRPBF - Win Source Electronics
Specs
RF 600 to 1300 MHz
View Details
RF Mixers - LTC5567IUF#PBF - 135588-LTC5567IUF#PBF - Win Source Electronics
Specs
Package Type 16-QFN (4x4)
RF 300 to 4000 MHz
View Details
RF Mixers - LT5522EUF#PBF - 1059919-LT5522EUF#PBF - Win Source Electronics
Specs
Package Type 16-QFN (4x4)
RF 400 to 2700 MHz
View Details
RF Mixers - LT5578IUH#TRPBF - 724727-LT5578IUH#TRPBF - Win Source Electronics
Specs
RF 400 to 2700 MHz
View Details