Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3822EGN-1#TRPBF 1063028-LTC3822EGN-1#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1063028-LTC3822EGN-1 #TRPBF Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Frequency - Switching: 300kHz, 550kHz, 750kHz Control Features: Enable, Power Good, Soft Start, Tracking Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 99% Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SSOP Purpose: Step-Down Supply Voltage - Operating: 2.75 V to 4.5 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1063028-LTC3822EGN-1 #TRPBF Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Frequency - Switching: 300kHz, 550kHz, 750kHz Control Features: Enable, Power Good, Soft Start, Tracking Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 99% Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SSOP Purpose: Step-Down Supply Voltage - Operating: 2.75 V to 4.5 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3822EGN-1#TRPBF - 1063028-LTC3822EGN-1#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3822EGN-1#TRPBF
1063028-LTC3822EGN-1#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3822EGN-1#TRPBF 1063028-LTC3822EGN-1#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1063028-LTC3822EGN-1 #TRPBF Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Frequency - Switching: 300kHz, 550kHz, 750kHz Control Features: Enable, Power Good, Soft Start, Tracking Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 99% Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SSOP Purpose: Step-Down Supply Voltage - Operating: 2.75 V to 4.5 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1063028-LTC3822EGN-1#TRPBF
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 300kHz, 550kHz, 750kHz
Control Features: Enable, Power Good, Soft Start, Tracking
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 99%
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-SSOP
Purpose: Step-Down
Supply Voltage - Operating: 2.75 V to 4.5 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 1063028-LTC3822EGN-1#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3822EGN-1#TRPBF
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3542EDC#TRMPBF - 020591-LTC3542EDC#TRMPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 6-DFN (2x2)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3221EDC-5#TRMPBF - 020563-LTC3221EDC-5#TRMPBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type Other; 6-DFN (2x2)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3418EUHF#PBF - 020576-LTC3418EUHF#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 38-QFN (5x7)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3869EUFD#PBF - 072606-LTC3869EUFD#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 28-QFN (4x5)
View Details