Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1110CS8-T 072199-LT1110CS8-T

Description
Manufacturer: Linear Technology Win Source Part Number: 072199-LT1110CS8-T Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck, Boost Frequency - Switching: 70kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1.5A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Purpose: Step-Up, Step-Down Maximum Input Voltage: 30V Nominal Output Voltage (Min/Fixed): 0.22V Maximum Output Voltage: 50V (Switch) Minimum Input Voltage: 1V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 072199-LT1110CS8-T Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck, Boost Frequency - Switching: 70kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1.5A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Purpose: Step-Up, Step-Down Maximum Input Voltage: 30V Nominal Output Voltage (Min/Fixed): 0.22V Maximum Output Voltage: 50V (Switch) Minimum Input Voltage: 1V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1110CS8-T - 072199-LT1110CS8-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1110CS8-T
072199-LT1110CS8-T
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1110CS8-T 072199-LT1110CS8-T
Manufacturer: Linear Technology Win Source Part Number: 072199-LT1110CS8-T Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck, Boost Frequency - Switching: 70kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1.5A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Purpose: Step-Up, Step-Down Maximum Input Voltage: 30V Nominal Output Voltage (Min/Fixed): 0.22V Maximum Output Voltage: 50V (Switch) Minimum Input Voltage: 1V

Manufacturer: Linear Technology
Win Source Part Number: 072199-LT1110CS8-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck, Boost
Frequency - Switching: 70kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1.5A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Purpose: Step-Up, Step-Down
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 0.22V
Maximum Output Voltage: 50V (Switch)
Minimum Input Voltage: 1V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 072199-LT1110CS8-T
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1110CS8-T
Configuration / Function Buck, Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3417AEDHC-2#PBF - 020575-LTC3417AEDHC-2#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 16-DFN (5x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3850EGN#PBF - 020621-LTC3850EGN#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 28-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1374CS8-5#PBF - 002732-LT1374CS8-5#PBF - Win Source Electronics
Specs
Configuration / Function Buck, SEPIC
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1026CS8#PBF - 020197-LT1026CS8#PBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details