Win Source Electronics PMIC - PMIC - Power Management - Specialized - LTC3557EUF#TRPBF 1062689-LTC3557EUF#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1062689-LTC3557EUF#T RPBF Packaging: Reel - TR Applications: Handheld/Mobile Devices Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-QFN (4x4) Supply Voltage - Operating: 4.35 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1062689-LTC3557EUF#T RPBF Packaging: Reel - TR Applications: Handheld/Mobile Devices Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-QFN (4x4) Supply Voltage - Operating: 4.35 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LTC3557EUF#TRPBF - 1062689-LTC3557EUF#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LTC3557EUF#TRPBF
1062689-LTC3557EUF#TRPBF
PMIC - PMIC - Power Management - Specialized - LTC3557EUF#TRPBF 1062689-LTC3557EUF#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1062689-LTC3557EUF#T RPBF Packaging: Reel - TR Applications: Handheld/Mobile Devices Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-QFN (4x4) Supply Voltage - Operating: 4.35 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1062689-LTC3557EUF#TRPBF
Packaging: Reel - TR
Applications: Handheld/Mobile Devices
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-QFN (4x4)
Supply Voltage - Operating: 4.35 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1062689-LTC3557EUF#TRPBF
Product Name PMIC - PMIC - Power Management - Specialized - LTC3557EUF#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - LTC4260CUH#PBF - 072621-LTC4260CUH#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 32-QFN (5x5)
IQ 2000 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LT1641CS8#TRPBF - 112073-LT1641CS8#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 2000 µA
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC3766IGN#PBF - 1062943-LTC3766IGN#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 28-SSOP
IQ 5000 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LT1641-2CS8#TRPBF - 020294-LT1641-2CS8#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 2000 µA
View Details