Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC4216IDE 1209038-LTC4216IDE

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1209038-LTC4216IDE Type: Hot Swap Controller Mounting Style: SMD Features: UVLO Applications: General Purpose Supply Current: 1.6mA Internal Switch(s): No Part Status: Last Time Buy Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault Feature Pins: FAULT, FILTER, ON, /RESET, TIMER Categories: Integrated Circuits Supplier Device Package: 12-DFN (4x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.linear.com Manufacturer Package: 12-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Family Part Number: LTC4216 Manufacturer Pack Quantity: 91 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.3V ~ 6V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1209038-LTC4216IDE Type: Hot Swap Controller Mounting Style: SMD Features: UVLO Applications: General Purpose Supply Current: 1.6mA Internal Switch(s): No Part Status: Last Time Buy Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault Feature Pins: FAULT, FILTER, ON, /RESET, TIMER Categories: Integrated Circuits Supplier Device Package: 12-DFN (4x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.linear.com Manufacturer Package: 12-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Family Part Number: LTC4216 Manufacturer Pack Quantity: 91 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.3V ~ 6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC4216IDE - 1209038-LTC4216IDE - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC4216IDE
1209038-LTC4216IDE
PMIC - PMIC - Hot Swap Controllers - LTC4216IDE 1209038-LTC4216IDE
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1209038-LTC4216IDE Type: Hot Swap Controller Mounting Style: SMD Features: UVLO Applications: General Purpose Supply Current: 1.6mA Internal Switch(s): No Part Status: Last Time Buy Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault Feature Pins: FAULT, FILTER, ON, /RESET, TIMER Categories: Integrated Circuits Supplier Device Package: 12-DFN (4x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.linear.com Manufacturer Package: 12-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Family Part Number: LTC4216 Manufacturer Pack Quantity: 91 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.3V ~ 6V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 1209038-LTC4216IDE
Type: Hot Swap Controller
Mounting Style: SMD
Features: UVLO
Applications: General Purpose
Supply Current: 1.6mA
Internal Switch(s): No
Part Status: Last Time Buy
Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault
Feature Pins: FAULT, FILTER, ON, /RESET, TIMER
Categories: Integrated Circuits
Supplier Device Package: 12-DFN (4x3)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.linear.com
Manufacturer Package: 12-WFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Family Part Number: LTC4216
Manufacturer Pack Quantity: 91
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.3V ~ 6V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1209038-LTC4216IDE
Product Name PMIC - PMIC - Hot Swap Controllers - LTC4216IDE
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC1326CS8#TRPBF - 118423-LTC1326CS8#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low; Active High
Type SOIC; 8-SOIC
View Details
PMIC - PMIC - Power Management - Specialized - LT3468ES5-2#TRPBF - 105640-LT3468ES5-2#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type TSOT-23-5
IQ 5000 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4215CUFD#TRPBF - 124236-LTC4215CUFD#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (5x4)
IQ 3000 µA
View Details
PMIC - PMIC - Supervisors - LTC2903IS6-E1#TRMPBF - 020543-LTC2903IS6-E1#TRMPBF - Win Source Electronics
Specs
Number of Supplies 4; 4
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-6
View Details