Win Source Electronics PMIC - PMIC - Battery Management - LTC6804HG-1#PBF 1064065-LTC6804HG-1#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1064065-LTC6804HG-1# PBF Packaging: Tube/Rail Fault Protection: Over/Under Voltage Battery Chemistry: Multi-Chemistry Number of Cells: 1 to 12 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 48-SSOP Purpose: Battery Monitor Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1064065-LTC6804HG-1# PBF Packaging: Tube/Rail Fault Protection: Over/Under Voltage Battery Chemistry: Multi-Chemistry Number of Cells: 1 to 12 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 48-SSOP Purpose: Battery Monitor Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - LTC6804HG-1#PBF - 1064065-LTC6804HG-1#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - LTC6804HG-1#PBF
1064065-LTC6804HG-1#PBF
PMIC - PMIC - Battery Management - LTC6804HG-1#PBF 1064065-LTC6804HG-1#PBF
Manufacturer: Linear Technology Win Source Part Number: 1064065-LTC6804HG-1# PBF Packaging: Tube/Rail Fault Protection: Over/Under Voltage Battery Chemistry: Multi-Chemistry Number of Cells: 1 to 12 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 48-SSOP Purpose: Battery Monitor Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1064065-LTC6804HG-1#PBF
Packaging: Tube/Rail
Fault Protection: Over/Under Voltage
Battery Chemistry: Multi-Chemistry
Number of Cells: 1 to 12
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 48-SSOP
Purpose: Battery Monitor
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1064065-LTC6804HG-1#PBF
Product Name PMIC - PMIC - Battery Management - LTC6804HG-1#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Wholesale - SP706RCU - 1257632-SP706RCU - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Supervisors - LTC693CSW - 072651-LTC693CSW - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low; Active High
Type SOIC; 16-SOIC
View Details
PMIC - PMIC - Supervisors - LTC2903IS6-C1#TRPBF - 1062137-LTC2903IS6-C1#TRPBF - Win Source Electronics
Specs
Number of Supplies 4; 4
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-6
View Details